TRIAC Logic - Sensitive Gate 400V 600mA Through Hole TO-92 (TO-226)
TRIAC, 400V, 600mA, TO-92; Peak Repetitive Off State Voltage:400V; On State RMS Current:600mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:8A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC SENS GATE 400V 0.6A TO92
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | MAC97A6RLRPGOSTB-ND | 41K9944 | MAC97A6RLRPG |
| Product Name | TRIACs | Triac, 400V, 600Ma, To-92; Peak Repetitive Off State Voltage Onsemi | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; TO-92 | TO-226-3, TO-92-3 Long Body (Formed Leads) |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Standards and Certifications | RoHS | ||
| Pin Count | 3 |