Littelfuse, Inc. TRIACs L4008D6RP

Description
TRIAC 400V 8A 5mA Sensitive DPAK
Request a Quote Datasheet
Description
TRIAC 400V 8A 5mA Sensitive DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 7931894 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7931894
TRIACs 7931894
TRIAC 400V 8A 5mA Sensitive DPAK

TRIAC 400V 8A 5mA Sensitive DPAK

Supplier's Site
TRIACs - 7931894P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7931894P
TRIACs 7931894P
TRIAC 400V 8A 5mA Sensitive DPAK

TRIAC 400V 8A 5mA Sensitive DPAK

Supplier's Site
TRIACs - 1659794 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1659794
TRIACs 1659794
TRIAC 400V 8A 5mA Sensitive DPAK

TRIAC 400V 8A 5mA Sensitive DPAK

Supplier's Site
Singapore, Singapore
400V 8A DPAK Triac
300-L4008D6RP
400V 8A DPAK Triac 300-L4008D6RP
4 Quadrant Logic Level TRIAC, 400V V(DRM), 8A I(T)RMS, TO-252AA, DPAK-3 Product overview: L4008D6RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L4008D6RP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 400V V(DRM), 8A I(T)RMS, TO-252AA, DPAK-3 Product overview: L4008D6RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L4008D6RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - L4008D6RP - 922596-L4008D6RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - L4008D6RP
922596-L4008D6RP
Triacs - L4008D6RP 922596-L4008D6RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 922596-L4008D6RP Operating Temperature Range: -40°C ~ 110°C (TJ) Features: TRIAC Logic - Sensitive Gate 400 V 8 A Surface Mount TO-252, (D-Pak) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080 Other Part Number: L4008D6 RP, L4008D6, L4008D6CT, L4008D6TR, L4008D6DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 922596-L4008D6RP
Operating Temperature Range: -40°C ~ 110°C (TJ)
Features: TRIAC Logic - Sensitive Gate 400 V 8 A Surface Mount TO-252, (D-Pak)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.30.0080
Other Part Number: L4008D6 RP, L4008D6, L4008D6CT, L4008D6TR, L4008D6DKR

Buy Now Datasheet
TRIACs - L4008D6CT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 8A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 400V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - L4008D6TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 8A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 400V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - L4008D6DKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 8A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 400V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Triac, Sensitive Gate, 400V 8A Dpak; Peak Repetitive Off State Voltage Littelfuse - 45J2656 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Sensitive Gate, 400V 8A Dpak; Peak Repetitive Off State Voltage Littelfuse
45J2656
Triac, Sensitive Gate, 400V 8A Dpak; Peak Repetitive Off State Voltage Littelfuse 45J2656
TRIAC, SENSITIVE GATE, 400V 8A DPAK; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:65A; Holding Current Max:10mA RoHS Compliant: Yes

TRIAC, SENSITIVE GATE, 400V 8A DPAK; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:65A; Holding Current Max:10mA RoHS Compliant: Yes

Supplier's Site
Triac, Sensitive Gate, 400V 8A Dpak; Peak Repetitive Off State Voltage Littelfuse - 11J9223 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Sensitive Gate, 400V 8A Dpak; Peak Repetitive Off State Voltage Littelfuse
11J9223
Triac, Sensitive Gate, 400V 8A Dpak; Peak Repetitive Off State Voltage Littelfuse 11J9223
TRIAC, SENSITIVE GATE, 400V 8A DPAK; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:65A; Holding Current Max:10mA RoHS Compliant: Yes

TRIAC, SENSITIVE GATE, 400V 8A DPAK; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:65A; Holding Current Max:10mA RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - L4008D6RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L4008D6RP
Discrete Semiconductor Products - Thyristors - TRIACs L4008D6RP
TRIAC SENS GATE 400V 8A TO252

TRIAC SENS GATE 400V 8A TO252

Supplier's Site
Sheung Wan, Hong Kong
Triacs 400V 8A Sensing 5-5-5-10mA

Triacs 400V 8A Sensing 5-5-5-10mA

Buy Now Datasheet
TRIAC SENS GATE 400V 8A TO252

TRIAC SENS GATE 400V 8A TO252

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Triacs Triacs Triacs Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number 7931894 7931894P 300-L4008D6RP 922596-L4008D6RP L4008D6CT-ND 45J2656 L4008D6RP L4008D6RP L4008D6RP
Product Name TRIACs TRIACs 400V 8A DPAK Triac Triacs - L4008D6RP TRIACs Triac, Sensitive Gate, 400V 8A Dpak; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIACs
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type DPAK; Dpak (to-252) TO-252 TO-252-3 TO-252, (D-Pak) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252 (DPAK) DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Pin Count 3 3
VRRM 400 volts
Operating Temperature -40 C (-40 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data