TRIAC Logic - Sensitive Gate 600V 600mA Through Hole TO-92 (TO-226)
TRIAC SENS GATE 600V 0.6A TO92
TRIAC, 600V, 600mA, TO-92; Peak Repetitive Off State Voltage:600V; On State RMS Current:600mA; Triac Case Style:-; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:8A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | MAC97A8RL1G-ND | MAC97A8RL1G | 26K3662 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600V, 600Ma, To-92; Peak Repetitive Off State Voltage Onsemi |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-226-3, TO-92-3 Long Body (Formed Leads) | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| VDRM | 600 volts | ||
| IGT | 5 mA |