onsemi 200 V 8.0 A Triac MAC97A4G

Description
TRIAC, Sensitive Gate, 200 V, 8.0 A, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MAC97A4G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 8.0 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200 V, 8.0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC97A4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC, Sensitive Gate, 200 V, 8.0 A, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MAC97A4G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 8.0 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200 V, 8.0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC97A4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200 V 8.0 A Triac
300-MAC97A4G
200 V 8.0 A Triac 300-MAC97A4G
TRIAC, Sensitive Gate, 200 V, 8.0 A, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MAC97A4G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 8.0 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200 V, 8.0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC97A4G can be used for catalog matching and distributor lookup.

TRIAC, Sensitive Gate, 200 V, 8.0 A, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MAC97A4G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 8.0 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200 V, 8.0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC97A4G can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - MAC97A4GOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 200V 600mA Through Hole TO-92 (TO-226)

TRIAC Logic - Sensitive Gate 200V 600mA Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 971909-MAC97A4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
971909-MAC97A4G
Discrete Semiconductor Products - Thyristors - TRIACs 971909-MAC97A4G
Win Source Part Number: 971909-MAC97A4G Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Bulk Standard Package: 5,000 Current - Hold (Ih) (Max): 10 mA Configuration: Single Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 5 mA Current - On State (It (RMS)) (Max): 600 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz Triac Type: Logic - Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -40°C ~ 110°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: onsemi Other Names: 2156-MAC97A4G-ON,MAC 97A4GOS,ONSONSMAC97A 4G Base Product Number: MAC97 Product Status: Obsolete

Win Source Part Number: 971909-MAC97A4G
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Bulk
Standard Package: 5,000
Current - Hold (Ih) (Max): 10 mA
Configuration: Single
Voltage - Off State: 200 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 600 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -40°C ~ 110°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: onsemi
Other Names: 2156-MAC97A4G-ON,MAC97A4GOS,ONSONSMAC97A4G
Base Product Number: MAC97
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC97A4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC97A4G
Discrete Semiconductor Products - Thyristors - TRIACs MAC97A4G
TRIAC SENS GATE 200V 0.6A TO92

TRIAC SENS GATE 200V 0.6A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 300-MAC97A4G MAC97A4GOS-ND 971909-MAC97A4G MAC97A4G
Product Name 200 V 8.0 A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body Bulk TO-226-3, TO-92-3 Long Body
VRRM 200 volts
Operating Temperature -40 C (-40 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 200 volts 200 volts
Unlock Full Specs
to access all available technical data