Littelfuse, Inc. Low Power TRIAC up to 1200V MAC4DLMT4G

Description
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Four-Quadrant Triggering Blocking Voltage to 600 V On-State Current Rating of 4 Arms at 93°C Low Level Triggering and Holding Characteristics Device Marking: Device Type with "M'' truncated, e.g., MAC4DLM: AC4DLM, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Four-Quadrant Triggering Blocking Voltage to 600 V On-State Current Rating of 4 Arms at 93°C Low Level Triggering and Holding Characteristics Device Marking: Device Type with "M'' truncated, e.g., MAC4DLM: AC4DLM, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC4DLMT4G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC4DLMT4G
Low Power TRIAC up to 1200V MAC4DLMT4G
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Four-Quadrant Triggering Blocking Voltage to 600 V On-State Current Rating of 4 Arms at 93°C Low Level Triggering and Holding Characteristics Device Marking: Device Type with "M'' truncated, e.g., MAC4DLM: AC4DLM, Date Code Lead-Free Package Available

The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Four-Quadrant Triggering Blocking Voltage to 600 V On-State Current Rating of 4 Arms at 93°C Low Level Triggering and Holding Characteristics Device Marking: Device Type with "M'' truncated, e.g., MAC4DLM: AC4DLM, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Triacs - MAC4DLMT4G - 1211662-MAC4DLMT4G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC4DLMT4G
1211662-MAC4DLMT4G
Triacs - MAC4DLMT4G 1211662-MAC4DLMT4G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1211662-MAC4DLMT4G Packaging: Reel Mounting Style: SMD Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 40A at 60Hz Triac Type: Logic - Sensitive Gate Family Name: MAC4DLM Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 3mA Current - Hold (Ih) (Maximum): 15mA Alternative Parts (Cross-Reference): BCR5AS-12A#B00; BCR3AS-12A(A1#B02); BCR5AS-12A-T13; ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: MAC4 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1211662-MAC4DLMT4G
Packaging: Reel
Mounting Style: SMD
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 40A at 60Hz
Triac Type: Logic - Sensitive Gate
Family Name: MAC4DLM
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 3mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): BCR5AS-12A#B00; BCR3AS-12A(A1#B02); BCR5AS-12A-T13;
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: MAC4
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
600V 40A DPAK Triac
300-MAC4DLMT4G
600V 40A DPAK Triac 300-MAC4DLMT4G
TRIAC 600V 40A DPAK 3-Pin Product overview: MAC4DLMT4G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 40A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC4DLMT4G can be used for catalog matching and distributor lookup.

TRIAC 600V 40A DPAK 3-Pin Product overview: MAC4DLMT4G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 40A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC4DLMT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - MAC4DLMT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - MAC4DLMT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - MAC4DLMT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIAC SENS GATE 600V 4A DPAK

TRIAC SENS GATE 600V 4A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC4DLMT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC4DLMT4G
Discrete Semiconductor Products - Thyristors - TRIACs MAC4DLMT4G
TRIAC SENS GATE 600V 4A TO252

TRIAC SENS GATE 600V 4A TO252

Supplier's Site
Thyristor, Triac, 600V, To-252-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 90W4471 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Triac, 600V, To-252-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
90W4471
Thyristor, Triac, 600V, To-252-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 90W4471
THYRISTOR, TRIAC, 600V, TO-252-3; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:5mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:2W; RoHS Compliant: Yes

THYRISTOR, TRIAC, 600V, TO-252-3; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:5mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:2W; RoHS Compliant: Yes

Supplier's Site Datasheet
Triac, 600V, 4A, D-Pak; Peak Repetitive Off State Voltage Littelfuse - 85W3161 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 4A, D-Pak; Peak Repetitive Off State Voltage Littelfuse
85W3161
Triac, 600V, 4A, D-Pak; Peak Repetitive Off State Voltage Littelfuse 85W3161
TRIAC, 600V, 4A, D-PAK; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:40A; Holding Current Max:15mA; Product Range:- RoHS Compliant: Yes

TRIAC, 600V, 4A, D-PAK; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:40A; Holding Current Max:15mA; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number MAC4DLMT4G 1211662-MAC4DLMT4G 300-MAC4DLMT4G MAC4DLMT4GOSDKR-ND MAC4DLMT4G MAC4DLMT4G 90W4471 85W3161
Product Name Low Power TRIAC up to 1200V Triacs - MAC4DLMT4G 600V 40A DPAK Triac TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Thyristor, Triac, 600V, To-252-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Triac, 600V, 4A, D-Pak; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts 600 volts
IGT 3 mA 3 mA 3 mA 5 mA
IT(RMS) 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data