Littelfuse, Inc. Low Power TRIAC up to 1200V MAC16CMG

Description
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever full-wave, silicon gate-controlled devices are needed. High Commutating di/dt and High Immunity to dv/dt @ 125°C Minimizes Snubber Networks for Protection Blocking Voltage to 800 V On-State Current Rating of 16 Amperes RMS High Surge Current Capability - 150 Amperes Industry Standard TO-220AB Package for Ease of Design Glass Passivated Junctions for Reliability and Uniformity Operational in Three Quadrants, Q1, Q2, and Q3 Device Marking: Logo, Device Type, e.g., MAC16CD, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever full-wave, silicon gate-controlled devices are needed. High Commutating di/dt and High Immunity to dv/dt @ 125°C Minimizes Snubber Networks for Protection Blocking Voltage to 800 V On-State Current Rating of 16 Amperes RMS High Surge Current Capability - 150 Amperes Industry Standard TO-220AB Package for Ease of Design Glass Passivated Junctions for Reliability and Uniformity Operational in Three Quadrants, Q1, Q2, and Q3 Device Marking: Logo, Device Type, e.g., MAC16CD, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC16CMG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC16CMG
Low Power TRIAC up to 1200V MAC16CMG
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever full-wave, silicon gate-controlled devices are needed. High Commutating di/dt and High Immunity to dv/dt @ 125°C Minimizes Snubber Networks for Protection Blocking Voltage to 800 V On-State Current Rating of 16 Amperes RMS High Surge Current Capability - 150 Amperes Industry Standard TO-220AB Package for Ease of Design Glass Passivated Junctions for Reliability and Uniformity Operational in Three Quadrants, Q1, Q2, and Q3 Device Marking: Logo, Device Type, e.g., MAC16CD, Date Code Lead-Free Package Available

This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever full-wave, silicon gate-controlled devices are needed. High Commutating di/dt and High Immunity to dv/dt @ 125°C Minimizes Snubber Networks for Protection Blocking Voltage to 800 V On-State Current Rating of 16 Amperes RMS High Surge Current Capability - 150 Amperes Industry Standard TO-220AB Package for Ease of Design Glass Passivated Junctions for Reliability and Uniformity Operational in Three Quadrants, Q1, Q2, and Q3 Device Marking: Logo, Device Type, e.g., MAC16CD, Date Code Lead-Free Package Available

Supplier's Site Datasheet
TRIACs - MAC16CMG-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 16A Through Hole TO-220AB

TRIAC Standard 600V 16A Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs
MAC16CMG
Triacs MAC16CMG
Triacs THY 16A 600V TRIAC

Triacs THY 16A 600V TRIAC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors
Product Number MAC16CMG MAC16CMG-ND MAC16CMG
Product Name Low Power TRIAC up to 1200V TRIACs Triacs
VDRM 600 volts
Unlock Full Specs
to access all available technical data