Littelfuse, Inc. Low Power TRIAC up to 1200V MAC228A6G

Description
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC228A6G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC228A6G
Low Power TRIAC up to 1200V MAC228A6G
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available

This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available

Supplier's Site Datasheet
TRIACs - MAC228A6GOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 8A Through Hole TO-220AB

TRIAC Logic - Sensitive Gate 400V 8A Through Hole TO-220AB

Buy Now Datasheet
Triacs - MAC228A6G - 1065624-MAC228A6G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC228A6G
1065624-MAC228A6G
Triacs - MAC228A6G 1065624-MAC228A6G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1065624-MAC228A6G Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1065624-MAC228A6G
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs Sensitive Gate

Triacs Sensitive Gate

Buy Now Datasheet
TRIAC SENS GATE 400V 8A TO220AB

TRIAC SENS GATE 400V 8A TO220AB

Supplier's Site Datasheet
Triac, 400V, 8A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC0720 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 8A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC0720
Triac, 400V, 8A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC0720
TRIAC, 400V, 8A, TO-220; Peak Repetitive Off-State Voltage, Vdrm:400V; On State RMS Current IT(rms):8A; Triac Case Style:TO-220; Gate Trigger Current Max (QI), Igt:5mA; Gate Trigger Voltage Max Vgt:2V; Peak Gate Power:20W; Peak Non RoHS Compliant: Yes

TRIAC, 400V, 8A, TO-220; Peak Repetitive Off-State Voltage, Vdrm:400V; On State RMS Current IT(rms):8A; Triac Case Style:TO-220; Gate Trigger Current Max (QI), Igt:5mA; Gate Trigger Voltage Max Vgt:2V; Peak Gate Power:20W; Peak Non RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Thyristors Triacs Triacs
Product Number MAC228A6G MAC228A6GOS-ND 1065624-MAC228A6G MAC228A6G MAC228A6G 33AC0720
Product Name Low Power TRIAC up to 1200V TRIACs Triacs - MAC228A6G Triacs TRIACs Triac, 400V, 8A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
Standards and Certifications RoHS RoHS
VDRM 400 volts 400 volts 400 volts
IGT 5 mA 5 mA 5 mA
IT(RMS) 8 amps 8 amps
Unlock Full Specs
to access all available technical data