Littelfuse, Inc. TRIACs L6004V5TP

Description
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - L6004V5TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-251 (V-Pak/I-Pak)

TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
Singapore, Singapore
600V 4A Triac
300-L6004V5TP
600V 4A Triac 300-L6004V5TP
4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-251AA, ROHS COMPLIANT, PLASTIC, VPAK-3 Product overview: L6004V5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6004V5TP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-251AA, ROHS COMPLIANT, PLASTIC, VPAK-3 Product overview: L6004V5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6004V5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - L6004V5TP - 778145-L6004V5TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - L6004V5TP
778145-L6004V5TP
Triacs - L6004V5TP 778145-L6004V5TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 778145-L6004V5TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 33A, 40A Triac Type: Logic - Sensitive Gate Family Name: L6004V5 Categories: Discrete Semiconductor Products Manufacturer Package: TO-251 (V-Pak/I-Pak) Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 5mA Current - Hold (Ih) (Maximum): 10mA Alternative Parts (Cross-Reference): T405-700H-TR; BCR5AS-12A-A1#B00; BCR5AS-12A-A1#B01; T405-700H; Introduction Date: July 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 778145-L6004V5TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 33A, 40A
Triac Type: Logic - Sensitive Gate
Family Name: L6004V5
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-251 (V-Pak/I-Pak)
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 10mA
Alternative Parts (Cross-Reference): T405-700H-TR; BCR5AS-12A-A1#B00; BCR5AS-12A-A1#B01; T405-700H;
Introduction Date: July 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 600V 4A Sensing 5-5-5-5mA

Triacs 600V 4A Sensing 5-5-5-5mA

Buy Now Datasheet
TRIAC SENS GATE 600V 4A TO251

TRIAC SENS GATE 600V 4A TO251

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L6004V5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L6004V5TP
Discrete Semiconductor Products - Thyristors - TRIACs L6004V5TP
TRIAC SENS GATE 600V 4A TO251

TRIAC SENS GATE 600V 4A TO251

Supplier's Site
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J0802 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J0802
Triac; Peak Repetitive Off State Voltage Littelfuse 71J0802
Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:5mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:5mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number L6004V5TP-ND 300-L6004V5TP 778145-L6004V5TP L6004V5TP L6004V5TP L6004V5TP 71J0802
Product Name TRIACs 600V 4A Triac Triacs - L6004V5TP Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac; Peak Repetitive Off State Voltage Littelfuse
Package Type IPAK; TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251
Operating Temperature -40 to 110 C (-40 to 230 F) -40 C (-40 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts
ITSM 4 amps
Unlock Full Specs
to access all available technical data