Manufacturer: WeEn Semiconductors
Win Source Part Number: 785182-MAC223A6,127
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 190A, 230A
Triac Type: Standard
Family Name: MAC223A6
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 30mA
Alternative Parts (Cross-Reference): FT1611DH00TU; FT2514DH00TU; CTB16400C; CTB16400CW;
Introduction Date: August 05, 2015
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRIAC Standard 400V 25A Through Hole TO-220AB
TRIAC, 25A, 400V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; On State RMS Current IT(rms):25A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:75mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; PeakRoHS Compliant: Yes
TRIAC 400V 25A TO220AB
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 785182-MAC223A6,127 | 1740-1185-ND | 99AC0351 | MAC223A6,127 |
| Product Name | Triacs - MAC223A6,127 | TRIACs | Triac, 25A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220-3 |
| VDRM | 400 volts | 400 volts | 400 volts | |
| ITSM | 25 amps | |||
| IGT | 50 mA | 75 mA | 50 mA |