Littelfuse, Inc. Low Power TRIAC up to 1200V MAC228A8TG

Description
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC228A8TG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC228A8TG
Low Power TRIAC up to 1200V MAC228A8TG
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available

This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available

Supplier's Site Datasheet
TRIACs - MAC228A8TGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220AB

TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
600V 8A 221A Triac
300-MAC228A8TG
600V 8A 221A Triac 300-MAC228A8TG
4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, PLASTIC, CASE 221A-09, 3 PIN Product overview: MAC228A8TG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC228A8TG can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, PLASTIC, CASE 221A-09, 3 PIN Product overview: MAC228A8TG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC228A8TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs THY 8A 600V TRIAC

Triacs THY 8A 600V TRIAC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Thyristors
Product Number MAC228A8TG MAC228A8TGOS-ND 300-MAC228A8TG MAC228A8TG
Product Name Low Power TRIAC up to 1200V TRIACs 600V 8A 221A Triac Triacs
VDRM 600 volts
Unlock Full Specs
to access all available technical data