Littelfuse, Inc. Low Power TRIAC up to 1200V MAC12SMG

Description
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Allows Triggering by Micro controllers and other Logic Circuits Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 70°C High Surge Current Capability - 90 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Maximum Values of IGT , VGT and IH Specified for Ease of Design High Commutating di/dt - 8.0 A/ms Minimum at 110°C Immunity to dV/dt - 15 V/µsec Minimum at 110°C Operational in Three Quadrants: Q1, Q2, and Q3
Request a Quote Datasheet
Description
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Allows Triggering by Micro controllers and other Logic Circuits Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 70°C High Surge Current Capability - 90 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Maximum Values of IGT , VGT and IH Specified for Ease of Design High Commutating di/dt - 8.0 A/ms Minimum at 110°C Immunity to dV/dt - 15 V/µsec Minimum at 110°C Operational in Three Quadrants: Q1, Q2, and Q3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC12SMG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC12SMG
Low Power TRIAC up to 1200V MAC12SMG
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Allows Triggering by Micro controllers and other Logic Circuits Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 70°C High Surge Current Capability - 90 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Maximum Values of IGT , VGT and IH Specified for Ease of Design High Commutating di/dt - 8.0 A/ms Minimum at 110°C Immunity to dV/dt - 15 V/µsec Minimum at 110°C Operational in Three Quadrants: Q1, Q2, and Q3

This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Allows Triggering by Micro controllers and other Logic Circuits Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 70°C High Surge Current Capability - 90 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Maximum Values of IGT , VGT and IH Specified for Ease of Design High Commutating di/dt - 8.0 A/ms Minimum at 110°C Immunity to dV/dt - 15 V/µsec Minimum at 110°C Operational in Three Quadrants: Q1, Q2, and Q3

Supplier's Site Datasheet
TRIACs - MAC12SMG-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 12A Through Hole TO-220AB

TRIAC Logic - Sensitive Gate 600V 12A Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 989146-MAC12SMG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
989146-MAC12SMG
Discrete Semiconductor Products - Thyristors - TRIACs 989146-MAC12SMG
Win Source Part Number: 989146-MAC12SMG Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Box Standard Package: 1,000 Current - Hold (Ih) (Max): 10 mA Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Current - On State (It (RMS)) (Max): 12 A Current - Non Rep. Surge 50, 60Hz (Itsm): 90A @ 60Hz Triac Type: Logic - Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 110°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -MAC12SMG Base Product Number: MAC12

Win Source Part Number: 989146-MAC12SMG
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Box
Standard Package: 1,000
Current - Hold (Ih) (Max): 10 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 12 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 90A @ 60Hz
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 110°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -MAC12SMG
Base Product Number: MAC12

Buy Now Datasheet
Singapore, Singapore
600V 12A 221A Triac
300-MAC12SMG
600V 12A 221A Triac 300-MAC12SMG
4 Quadrant Logic Level TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC12SMG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC12SMG can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC12SMG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC12SMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs
MAC12SMG
Triacs MAC12SMG
Triacs THY 12A 600V TRIAC

Triacs THY 12A 600V TRIAC

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC12SMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC12SMG
Discrete Semiconductor Products - Thyristors - TRIACs MAC12SMG
TRIAC SENS GATE 600V 12A TO220AB

TRIAC SENS GATE 600V 12A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number MAC12SMG MAC12SMG-ND 989146-MAC12SMG 300-MAC12SMG MAC12SMG MAC12SMG
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs 600V 12A 221A Triac Triacs Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 600 volts 600 volts 600 volts
IGT 5 mA 5 mA 5 mA
IT(RMS) 12 amps 12 amps
Package Type TO-220; TO-220-3 Box TO-220-3
Unlock Full Specs
to access all available technical data