Littelfuse, Inc. Low Power TRIAC up to 1200V MAC08BT1G

Description
This triac is designed for use in solid state relays, MPU interface, TTL logic and other light industrial or consumer applications. It is supplied in a surface mount package for use in automated manufacturing. Sensitive Gate Trigger Current in Four Trigger Modes Blocking Voltage to 600 Volts Glass Passivated Surface for Reliability and Uniformity Surface Mount Package Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed for use in solid state relays, MPU interface, TTL logic and other light industrial or consumer applications. It is supplied in a surface mount package for use in automated manufacturing. Sensitive Gate Trigger Current in Four Trigger Modes Blocking Voltage to 600 Volts Glass Passivated Surface for Reliability and Uniformity Surface Mount Package Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC08BT1G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC08BT1G
Low Power TRIAC up to 1200V MAC08BT1G
This triac is designed for use in solid state relays, MPU interface, TTL logic and other light industrial or consumer applications. It is supplied in a surface mount package for use in automated manufacturing. Sensitive Gate Trigger Current in Four Trigger Modes Blocking Voltage to 600 Volts Glass Passivated Surface for Reliability and Uniformity Surface Mount Package Lead-Free Package Available

This triac is designed for use in solid state relays, MPU interface, TTL logic and other light industrial or consumer applications. It is supplied in a surface mount package for use in automated manufacturing. Sensitive Gate Trigger Current in Four Trigger Modes Blocking Voltage to 600 Volts Glass Passivated Surface for Reliability and Uniformity Surface Mount Package Lead-Free Package Available

Supplier's Site Datasheet
TRIACs - MAC08BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 200V 800mA Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 200V 800mA Surface Mount SOT-223

Buy Now Datasheet
TRIACs - MAC08BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 200V 800mA Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 200V 800mA Surface Mount SOT-223

Buy Now Datasheet
TRIACs - MAC08BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 200V 800mA Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 200V 800mA Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
200V 0.8A Triac
300-MAC08BT1G
200V 0.8A Triac 300-MAC08BT1G
4 Quadrant Logic Level TRIAC, 200V V(DRM), 0.8A I(T)RMS, TO-261AA, TO-261, 4 PIN Product overview: MAC08BT1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC08BT1G can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 200V V(DRM), 0.8A I(T)RMS, TO-261AA, TO-261, 4 PIN Product overview: MAC08BT1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC08BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIAC SENS GATE 200V 0.8A SOT223

TRIAC SENS GATE 200V 0.8A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs THY .8A 200V TRIAC

Triacs THY .8A 200V TRIAC

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC08BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC08BT1G
Discrete Semiconductor Products - Thyristors - TRIACs MAC08BT1G
TRIAC SENS GATE 200V 0.8A SOT223

TRIAC SENS GATE 200V 0.8A SOT223

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number MAC08BT1G MAC08BT1GOSTR-ND 300-MAC08BT1G MAC08BT1G MAC08BT1G MAC08BT1G
Product Name Low Power TRIAC up to 1200V TRIACs 200V 0.8A Triac TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
VDRM 200 volts 200 volts
IGT 10 mA 10 mA
IT(RMS) 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data