TRIAC Logic - Sensitive Gate 400V 600mA Through Hole TO-92-3
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1065636-MAC97A6,412
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 600mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.8A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Triac, 400 V, 7 mA, 600 mA, 8 A, 10 mA, 2 V RoHS Compliant: Yes
TRIAC SENS GATE 400V 0.6A TO92-3
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1740-1188-ND | 1065636-MAC97A6,412 | 34R4149 | MAC97A6,412 |
| Product Name | TRIACs | Triacs - MAC97A6,412 | Triac, 400 V, 7 Ma, 600 Ma, 8 A, 10 Ma, 2 V Rohs Compliant Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92-3 | TO-226-3, TO-92-3 (TO-226AA) | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 400 volts | 400 volts | ||
| ITSM | 0.6000 amps |