TRIAC Logic - Sensitive Gate 400V 6A Surface Mount TO-252, (D-Pak)
TRIAC SENS GATE 400V 6A TO252
Triacs 400V 6A Sensing 5-5-5-5mA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | L4006D5TR-ND | L4006D5RP | L4006D5RP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| VDRM | 400 volts |