TRIAC Logic - Sensitive Gate 200V 8A Through Hole TO-220AB
TRIAC SENS GATE 200V 8A TO220AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | MAC228A4-ND | MAC228A4 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| VDRM | 200 volts |