Littelfuse, Inc. Low Power TRIAC up to 1200V LJ4008D8RP

Description
This 8 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Alternistortype components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 100 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This 8 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Alternistortype components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 100 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - LJ4008D8RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
LJ4008D8RP
Low Power TRIAC up to 1200V LJ4008D8RP
This 8 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Alternistortype components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 100 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

This 8 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Alternistortype components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 100 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
TRIACs - F11712TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 8A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 400V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - F11712CT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 8A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 400V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - F11712DKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 8A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 400V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - LJ4008D8RP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
LJ4008D8RP
Discrete Semiconductor Products - Thyristors - TRIACs LJ4008D8RP
TRIAC SENS GATE 400V 8A TO252

TRIAC SENS GATE 400V 8A TO252

Supplier's Site
Triac, 8A, 400V, 0.3W, To-252-3 Rohs Compliant Littelfuse - 38AK6523 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 8A, 400V, 0.3W, To-252-3 Rohs Compliant Littelfuse
38AK6523
Triac, 8A, 400V, 0.3W, To-252-3 Rohs Compliant Littelfuse 38AK6523
TRIAC, 8A, 400V, 0.3W, TO-252-3 ROHS COMPLIANT: YES

TRIAC, 8A, 400V, 0.3W, TO-252-3 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Triacs 8A 800V Sens Triacs TO-252 D-PAK

Triacs 8A 800V Sens Triacs TO-252 D-PAK

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Thyristors
Product Number LJ4008D8RP F11712TR-ND LJ4008D8RP 38AK6523 LJ4008D8RP
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 8A, 400V, 0.3W, To-252-3 Rohs Compliant Littelfuse Triacs
VDRM 400 volts 400 volts
VTM 1.5 volts
dv/dt 80 V/us
IT(RMS) 8 amps 8 amps
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data