STMicroelectronics, Inc. Discrete Semiconductor Products - Thyristors - DIACs, SIDACs LIC01-215H

Description
Win Source Part Number: 1063972-LIC01-215H Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Series: ASD™ Package: Tube Standard Package: 3,000 Current - Hold (Ih) (Max): 50 mA Voltage - Breakover: 215 ~ 255V Current - Peak Output: 1.2 A Current - Breakover: 500 µA Package / Case: TO-251-3, IPak, Short Leads Supplier Device Package: I-PAK Temperature Range - Operating: -20°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Base Product Number: LIC01
Request a Quote Datasheet
Description
Win Source Part Number: 1063972-LIC01-215H Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Series: ASD™ Package: Tube Standard Package: 3,000 Current - Hold (Ih) (Max): 50 mA Voltage - Breakover: 215 ~ 255V Current - Peak Output: 1.2 A Current - Breakover: 500 µA Package / Case: TO-251-3, IPak, Short Leads Supplier Device Package: I-PAK Temperature Range - Operating: -20°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Base Product Number: LIC01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - 1063972-LIC01-215H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
1063972-LIC01-215H
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs 1063972-LIC01-215H
Win Source Part Number: 1063972-LIC01-215H Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Series: ASD™ Package: Tube Standard Package: 3,000 Current - Hold (Ih) (Max): 50 mA Voltage - Breakover: 215 ~ 255V Current - Peak Output: 1.2 A Current - Breakover: 500 µA Package / Case: TO-251-3, IPak, Short Leads Supplier Device Package: I-PAK Temperature Range - Operating: -20°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Base Product Number: LIC01

Win Source Part Number: 1063972-LIC01-215H
Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs
Series: ASD™
Package: Tube
Standard Package: 3,000
Current - Hold (Ih) (Max): 50 mA
Voltage - Breakover: 215 ~ 255V
Current - Peak Output: 1.2 A
Current - Breakover: 500 µA
Package / Case: TO-251-3, IPak, Short Leads
Supplier Device Package: I-PAK
Temperature Range - Operating: -20°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Base Product Number: LIC01

Buy Now Datasheet
DIACs, SIDACs - LIC01-215H-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
LIC01-215H-ND
DIACs, SIDACs LIC01-215H-ND
Diac/Sidac Thyristor 215 ~ 255V I-PAK

Diac/Sidac Thyristor 215 ~ 255V I-PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 215V Light Ignition

Triacs 215V Light Ignition

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - LIC01-215H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
LIC01-215H
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs LIC01-215H
IC LIGHT IGNITION CIRCUIT I-PAK

IC LIGHT IGNITION CIRCUIT I-PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1063972-LIC01-215H LIC01-215H-ND LIC01-215H LIC01-215H
Product Name Discrete Semiconductor Products - Thyristors - DIACs, SIDACs DIACs, SIDACs Triacs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type SCR; Diac; Sidac Diac; Sidac Diac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor/SCR/Triac/Diac/Alternistor - 18857564 - Radwell International
Specs
Thyristor Type SCR
View Details
3 suppliers
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details