TRIAC Logic - Sensitive Gate 400V 1A Through Hole TO-92
TRIAC SENS GATE 400V 1A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | L401E375-ND | L401E375 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
| Operating Temperature | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |
| VDRM | 400 volts |