Littelfuse, Inc. Low Power TRIAC up to 1200V MAC4DLM-1G

Description
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Four-Quadrant Triggering Blocking Voltage to 600 V On-State Current Rating of 4 Arms at 93°C Low Level Triggering and Holding Characteristics Device Marking: Device Type with "M'' truncated, e.g., MAC4DLM: AC4DLM, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Four-Quadrant Triggering Blocking Voltage to 600 V On-State Current Rating of 4 Arms at 93°C Low Level Triggering and Holding Characteristics Device Marking: Device Type with "M'' truncated, e.g., MAC4DLM: AC4DLM, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC4DLM-1G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC4DLM-1G
Low Power TRIAC up to 1200V MAC4DLM-1G
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Four-Quadrant Triggering Blocking Voltage to 600 V On-State Current Rating of 4 Arms at 93°C Low Level Triggering and Holding Characteristics Device Marking: Device Type with "M'' truncated, e.g., MAC4DLM: AC4DLM, Date Code Lead-Free Package Available

The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Four-Quadrant Triggering Blocking Voltage to 600 V On-State Current Rating of 4 Arms at 93°C Low Level Triggering and Holding Characteristics Device Marking: Device Type with "M'' truncated, e.g., MAC4DLM: AC4DLM, Date Code Lead-Free Package Available

Supplier's Site Datasheet
TRIACs - MAC4DLM-1G-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-251-3L POD

TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-251-3L POD

Buy Now Datasheet
Singapore, Singapore
600V 4A DPAK Triac
300-MAC4DLM-1G
600V 4A DPAK Triac 300-MAC4DLM-1G
4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, CASE 369, DPAK-3 Product overview: MAC4DLM-1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC4DLM-1G can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, CASE 369, DPAK-3 Product overview: MAC4DLM-1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC4DLM-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC4DLM-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC4DLM-1G
Discrete Semiconductor Products - Thyristors - TRIACs MAC4DLM-1G
TRIAC SENS GATE 600V 4A TO251

TRIAC SENS GATE 600V 4A TO251

Supplier's Site
Sheung Wan, Hong Kong
Triacs THY 4A 600V TRIAC

Triacs THY 4A 600V TRIAC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Thyristors
Product Number MAC4DLM-1G MAC4DLM-1G-ND 300-MAC4DLM-1G MAC4DLM-1G MAC4DLM-1G
Product Name Low Power TRIAC up to 1200V TRIACs 600V 4A DPAK Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs
VDRM 600 volts 600 volts
IGT 3 mA 3 mA
IT(RMS) 4 amps 4 amps
Unlock Full Specs
to access all available technical data