Littelfuse, Inc. Low Power TRIAC up to 1200V MAC4DCNT4G

Description
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Blocking Voltage to 800 V On-State Current Rating of 4 Arms at 108°C High Immunity to dv/dt 500 V/µs at 125°C High Immunity to di/dt 6.0 A/ms at 125°C Device Marking: Device Type with "M'' truncated, e.g.,MAC4DCM: AC4DCM, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Blocking Voltage to 800 V On-State Current Rating of 4 Arms at 108°C High Immunity to dv/dt 500 V/µs at 125°C High Immunity to di/dt 6.0 A/ms at 125°C Device Marking: Device Type with "M'' truncated, e.g.,MAC4DCM: AC4DCM, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC4DCNT4G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC4DCNT4G
Low Power TRIAC up to 1200V MAC4DCNT4G
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Blocking Voltage to 800 V On-State Current Rating of 4 Arms at 108°C High Immunity to dv/dt 500 V/µs at 125°C High Immunity to di/dt 6.0 A/ms at 125°C Device Marking: Device Type with "M'' truncated, e.g.,MAC4DCM: AC4DCM, Date Code Lead-Free Package Available

The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Blocking Voltage to 800 V On-State Current Rating of 4 Arms at 108°C High Immunity to dv/dt 500 V/µs at 125°C High Immunity to di/dt 6.0 A/ms at 125°C Device Marking: Device Type with "M'' truncated, e.g.,MAC4DCM: AC4DCM, Date Code Lead-Free Package Available

Supplier's Site Datasheet
TRIACs - MAC4DCNT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 4A Surface Mount TO-252, (D-Pak)

TRIAC Standard 800V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - MAC4DCNT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 4A Surface Mount TO-252, (D-Pak)

TRIAC Standard 800V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - MAC4DCNT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 4A Surface Mount TO-252, (D-Pak)

TRIAC Standard 800V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Singapore, Singapore
800V 40A DPAK Triac
300-MAC4DCNT4G
800V 40A DPAK Triac 300-MAC4DCNT4G
TRIAC 800V 40A 3-Pin(2+Tab) DPAK Product overview: MAC4DCNT4G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 40A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC4DCNT4G can be used for catalog matching and distributor lookup.

TRIAC 800V 40A 3-Pin(2+Tab) DPAK Product overview: MAC4DCNT4G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 40A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC4DCNT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, 800V, 4A, D-Pak; Peak Repetitive Off State Voltage Littelfuse - 26K3652 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 4A, D-Pak; Peak Repetitive Off State Voltage Littelfuse
26K3652
Triac, 800V, 4A, D-Pak; Peak Repetitive Off State Voltage Littelfuse 26K3652
TRIAC, 800V, 4A, D-PAK; Peak Repetitive Off State Voltage:800V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:40A; Holding Current Max:35mA; Product Range:- RoHS Compliant: Yes

TRIAC, 800V, 4A, D-PAK; Peak Repetitive Off State Voltage:800V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:40A; Holding Current Max:35mA; Product Range:- RoHS Compliant: Yes

Supplier's Site
Triac, 800V, 4A, To-252; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 64AH3920 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 4A, To-252; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
64AH3920
Triac, 800V, 4A, To-252; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 64AH3920
TRIAC, 800V, 4A, TO-252; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:2W; Peak NonRoHS Compliant: Yes

TRIAC, 800V, 4A, TO-252; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:2W; Peak NonRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs THY 4A 800V TRIAC

Triacs THY 4A 800V TRIAC

Buy Now Datasheet
TRIAC 800V 4A DPAK

TRIAC 800V 4A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC4DCNT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC4DCNT4G
Discrete Semiconductor Products - Thyristors - TRIACs MAC4DCNT4G
TRIAC 800V 4A TO252

TRIAC 800V 4A TO252

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number MAC4DCNT4G MAC4DCNT4GOSCT-ND 300-MAC4DCNT4G 26K3652 64AH3920 MAC4DCNT4G MAC4DCNT4G MAC4DCNT4G
Product Name Low Power TRIAC up to 1200V TRIACs 800V 40A DPAK Triac Triac, 800V, 4A, D-Pak; Peak Repetitive Off State Voltage Littelfuse Triac, 800V, 4A, To-252; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
VDRM 800 volts 800 volts 800 volts
IGT 35 mA 35 mA 35 mA
IT(RMS) 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data