Win Source Part Number: 1382728-MAC15SMG
Category: Discrete Semiconductor Products>Thyristors>
Package: Tube
Current - Hold (Ih) (Max): 10 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 15 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A @ 60Hz
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 110°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: ON Semiconductor
Base Product Number: MAC15
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 50 pcs
TRIAC Logic - Sensitive Gate 600V 15A Through Hole TO-220
Triac, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MAC15SMG from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC15SMG can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 600V 15A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 1382728-MAC15SMG | MAC15SMGOS-ND | 300-MAC15SMG | MAC15SMG |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | TO-220 Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Tube | TO-220; TO-220-3 | TO-220-3 | TO-220-3 |
| VDRM | 600 volts | 600 volts | ||
| ITSM | 15 amps | |||
| IGT | 5 mA | 5 mA |