Littelfuse, Inc. Low Power TRIAC up to 1200V LX807ME

Description
New 0.8Amp bi-directional solid state switch series offering direct interface to microprocessor drivers in economical TO-92 and surface mount packages. The die voltage blocking junctions are glass-passivated to ensure long term reliability and parametric stability.The LX8 Series is especially designed for low current applications such as heating controls in hair care products, as well as replacement of mechanical switch contacts where long life is required. RoHS Compliant Blocking voltage (VDRM) capability - to 600 V Surge capability >9.5 A Static dv/dt > 10V/μs Through hole and surface mount packages
Request a Quote Datasheet
Description
New 0.8Amp bi-directional solid state switch series offering direct interface to microprocessor drivers in economical TO-92 and surface mount packages. The die voltage blocking junctions are glass-passivated to ensure long term reliability and parametric stability.The LX8 Series is especially designed for low current applications such as heating controls in hair care products, as well as replacement of mechanical switch contacts where long life is required. RoHS Compliant Blocking voltage (VDRM) capability - to 600 V Surge capability >9.5 A Static dv/dt > 10V/μs Through hole and surface mount packages
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - LX807ME - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
LX807ME
Low Power TRIAC up to 1200V LX807ME
New 0.8Amp bi-directional solid state switch series offering direct interface to microprocessor drivers in economical TO-92 and surface mount packages. The die voltage blocking junctions are glass-passivated to ensure long term reliability and parametric stability.The LX8 Series is especially designed for low current applications such as heating controls in hair care products, as well as replacement of mechanical switch contacts where long life is required. RoHS Compliant Blocking voltage (VDRM) capability - to 600 V Surge capability >9.5 A Static dv/dt > 10V/μs Through hole and surface mount packages

New 0.8Amp bi-directional solid state switch series offering direct interface to microprocessor drivers in economical TO-92 and surface mount packages. The die voltage blocking junctions are glass-passivated to ensure long term reliability and parametric stability.The LX8 Series is especially designed for low current applications such as heating controls in hair care products, as well as replacement of mechanical switch contacts where long life is required. RoHS Compliant Blocking voltage (VDRM) capability - to 600 V Surge capability >9.5 A Static dv/dt > 10V/μs Through hole and surface mount packages

Supplier's Site Datasheet
Triacs - LX807ME - 880369-LX807ME - Win Source Electronics
Laguna Hills, CA, United States
Triacs - LX807ME
880369-LX807ME
Triacs - LX807ME 880369-LX807ME
Manufacturer: Littelfuse Inc. Win Source Part Number: 880369-LX807ME Operating Temperature Range: -40°C ~ 110°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 800 mA Through Hole TO-92 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 880369-LX807ME
Operating Temperature Range: -40°C ~ 110°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 800 mA Through Hole TO-92
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Bulk
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
TRIACs - LX807ME-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92

TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92

Buy Now Datasheet
Singapore, Singapore
600V 0.8A Triac
300-LX807ME
600V 0.8A Triac 300-LX807ME
4 Quadrant Logic Level TRIAC, 600V V(DRM), 0.8A I(T)RMS, TO-92, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: LX807ME from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-LX807ME can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 0.8A I(T)RMS, TO-92, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: LX807ME from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-LX807ME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - LX807ME - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
LX807ME
Discrete Semiconductor Products - Thyristors - TRIACs LX807ME
TRIAC SENS GATE 600V 0.8A TO92

TRIAC SENS GATE 600V 0.8A TO92

Supplier's Site
Sheung Wan, Hong Kong
Triacs
LX807ME
Triacs LX807ME
Triacs 0.8A Sensitive Triacs

Triacs 0.8A Sensitive Triacs

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors
Product Number LX807ME 880369-LX807ME LX807ME-ND 300-LX807ME LX807ME LX807ME
Product Name Low Power TRIAC up to 1200V Triacs - LX807ME TRIACs 600V 0.8A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs
VDRM 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 0.8000 amps 0.8000 amps
Package Type TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92 TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data