TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92
TRIAC SENS GATE 600V 0.8A TO92
Triacs Sen Triac .8A 600V 5 5 5 7 mA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | LX807MERPTR-ND | LX807MERP | LX807MERP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| VDRM | 600 volts |