Littelfuse, Inc. Low Power TRIAC up to 1200V L4006L5TP

Description
6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass — passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A Electrically isolated "L - Package" is UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass — passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A Electrically isolated "L - Package" is UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - L4006L5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
L4006L5TP
Low Power TRIAC up to 1200V L4006L5TP
6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass — passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A Electrically isolated "L - Package" is UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass — passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A Electrically isolated "L - Package" is UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
TRIACs - F9349-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F9349-ND
TRIACs F9349-ND
TRIAC Logic - Sensitive Gate 400V 6A Through Hole ITO-220AB

TRIAC Logic - Sensitive Gate 400V 6A Through Hole ITO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L4006L5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L4006L5TP
Discrete Semiconductor Products - Thyristors - TRIACs L4006L5TP
TRIAC SENS GATE 400V 6A ITO220AB

TRIAC SENS GATE 400V 6A ITO220AB

Supplier's Site
SEN TRIAC 400V 6A 5-5-5-5 MA TO2

SEN TRIAC 400V 6A 5-5-5-5 MA TO2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 400V 6A Sensing 5-5-5-5mA

Triacs 400V 6A Sensing 5-5-5-5mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Thyristors
Product Number L4006L5TP F9349-ND L4006L5TP L4006L5TP L4006L5TP
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs
VDRM 400 volts 400 volts
VTM 1.6 volts
IT(RMS) 6 amps 6 amps
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220-3 Full Pack, Isolated Tab TO-220-3 Full Pack, Isolated Tab
Unlock Full Specs
to access all available technical data