Littelfuse, Inc. Low Power TRIAC up to 1200V MAC8SNG

Description
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Uniform Gate Trigger Currents in Three Quadrants; Q1, Q2, and Q3 High Immunity dv/dt 25 V/µs Minimum at 110°C High Commutating di/dt - 8.0 A/ms Minimum at 110°C Maximum Values of IGT , VGT and IH Specified for Ease of Design On-State Current Rating of 8 Amperes RMS at 70°C High Surge Current Capability - 70 Amperes Blocking Voltage to 800 V Rugged, Economical TO220AB Package Device Marking: Logo, Device Type, e.g., MAC8SM, Date Code
Request a Quote Datasheet
Description
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Uniform Gate Trigger Currents in Three Quadrants; Q1, Q2, and Q3 High Immunity dv/dt 25 V/µs Minimum at 110°C High Commutating di/dt - 8.0 A/ms Minimum at 110°C Maximum Values of IGT , VGT and IH Specified for Ease of Design On-State Current Rating of 8 Amperes RMS at 70°C High Surge Current Capability - 70 Amperes Blocking Voltage to 800 V Rugged, Economical TO220AB Package Device Marking: Logo, Device Type, e.g., MAC8SM, Date Code
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC8SNG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC8SNG
Low Power TRIAC up to 1200V MAC8SNG
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Uniform Gate Trigger Currents in Three Quadrants; Q1, Q2, and Q3 High Immunity dv/dt 25 V/µs Minimum at 110°C High Commutating di/dt - 8.0 A/ms Minimum at 110°C Maximum Values of IGT , VGT and IH Specified for Ease of Design On-State Current Rating of 8 Amperes RMS at 70°C High Surge Current Capability - 70 Amperes Blocking Voltage to 800 V Rugged, Economical TO220AB Package Device Marking: Logo, Device Type, e.g., MAC8SM, Date Code

This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Uniform Gate Trigger Currents in Three Quadrants; Q1, Q2, and Q3 High Immunity dv/dt 25 V/µs Minimum at 110°C High Commutating di/dt - 8.0 A/ms Minimum at 110°C Maximum Values of IGT , VGT and IH Specified for Ease of Design On-State Current Rating of 8 Amperes RMS at 70°C High Surge Current Capability - 70 Amperes Blocking Voltage to 800 V Rugged, Economical TO220AB Package Device Marking: Logo, Device Type, e.g., MAC8SM, Date Code

Supplier's Site Datasheet
TRIACs - MAC8SNGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 8A Through Hole TO-220AB

TRIAC Logic - Sensitive Gate 800V 8A Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1074749-MAC8SNG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1074749-MAC8SNG
Discrete Semiconductor Products - Thyristors - TRIACs 1074749-MAC8SNG
Win Source Part Number: 1074749-MAC8SNG Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Box Standard Package: 1,000 Current - Hold (Ih) (Max): 10 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Current - On State (It (RMS)) (Max): 8 A Current - Non Rep. Surge 50, 60Hz (Itsm): 70A @ 60Hz Triac Type: Logic - Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: MAC8SNG-ND,1294-MAC8 SNG,-1024-MAC8SNG,MA C8SNGOS Base Product Number: MAC8

Win Source Part Number: 1074749-MAC8SNG
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Box
Standard Package: 1,000
Current - Hold (Ih) (Max): 10 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 70A @ 60Hz
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: MAC8SNG-ND,1294-MAC8SNG,-1024-MAC8SNG,MAC8SNGOS
Base Product Number: MAC8

Buy Now Datasheet
Singapore, Singapore
800V 8A 221A Triac
300-MAC8SNG
800V 8A 221A Triac 300-MAC8SNG
4 Quadrant Logic Level TRIAC, 800V V(DRM), 8A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC8SNG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC8SNG can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 800V V(DRM), 8A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC8SNG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC8SNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC8SNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC8SNG
Discrete Semiconductor Products - Thyristors - TRIACs MAC8SNG
TRIAC SENS GATE 800V 8A TO220AB

TRIAC SENS GATE 800V 8A TO220AB

Supplier's Site
Triac, 800 V, 5 Ma, 8 A, 10 Ma, 1.5 V Rohs Compliant Littelfuse - 90W4473 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800 V, 5 Ma, 8 A, 10 Ma, 1.5 V Rohs Compliant Littelfuse
90W4473
Triac, 800 V, 5 Ma, 8 A, 10 Ma, 1.5 V Rohs Compliant Littelfuse 90W4473
Triac, 800 V, 5 mA, 8 A, 10 mA, 1.5 V RoHS Compliant: Yes

Triac, 800 V, 5 mA, 8 A, 10 mA, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs
MAC8SNG
Triacs MAC8SNG
Triacs Triacs

Triacs Triacs

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors
Product Number MAC8SNG MAC8SNGOS-ND 1074749-MAC8SNG 300-MAC8SNG MAC8SNG 90W4473 MAC8SNG
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs 800V 8A 221A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triac, 800 V, 5 Ma, 8 A, 10 Ma, 1.5 V Rohs Compliant Littelfuse Triacs
VDRM 800 volts 800 volts 800 volts
IGT 5 mA 5 mA 5 mA
IT(RMS) 8 amps 8 amps
Package Type TO-220; TO-220-3 Box TO-220-3
Unlock Full Specs
to access all available technical data