TRIAC Logic - Sensitive Gate 600V 600mA Through Hole TO-92-3
TRIAC Logic - Sensitive Gate 600V 600mA Through Hole TO-92-3
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1065638-MAC97A8,116
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 600mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.8A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs
TRIAC, 0.6A, 600V, TO-226AA; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):600mA; Triac Case Style:TO-226AA; Gate Trigger Current Max (QI), Igt:7mA; Gate Trigger Voltage Max Vgt:1.5V; Peak Gate Power:5W; RoHS Compliant: Yes
TRIAC SENS GATE 600V 0.6A TO92-3
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1740-1189-1-ND | 1065638-MAC97A8,116 | 65AC6145 | MAC97A8,116 |
| Product Name | TRIACs | Triacs - MAC97A8,116 | Triac, 0.6A, 600V, To-226Aa; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92-3 | TO-226AA | TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 600 volts | 600 volts | 600 volts | |
| ITSM | 0.6000 amps |