Littelfuse, Inc. Low Power TRIAC up to 1200V MAC228A10G

Description
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC228A10G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC228A10G
Low Power TRIAC up to 1200V MAC228A10G
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available

This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Singapore, Singapore
800V 8A 221A Triac
300-MAC228A10G
800V 8A 221A Triac 300-MAC228A10G
4 Quadrant Logic Level TRIAC, 800V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, PLASTIC, CASE 221A-09, 3 PIN Product overview: MAC228A10G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC228A10G can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 800V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, PLASTIC, CASE 221A-09, 3 PIN Product overview: MAC228A10G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC228A10G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 984956-MAC228A10G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
984956-MAC228A10G
Discrete Semiconductor Products - Thyristors - TRIACs 984956-MAC228A10G
Win Source Part Number: 984956-MAC228A10G Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Box Standard Package: 1,000 Current - Hold (Ih) (Max): 15 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 5 mA Current - On State (It (RMS)) (Max): 8 A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz Triac Type: Logic - Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 110°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -1024-MAC228A10G,MAC 228A10GOS,1294-MAC22 8A10G Base Product Number: MAC228A

Win Source Part Number: 984956-MAC228A10G
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Box
Standard Package: 1,000
Current - Hold (Ih) (Max): 15 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 110°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -1024-MAC228A10G,MAC228A10GOS,1294-MAC228A10G
Base Product Number: MAC228A

Buy Now Datasheet
TRIACs - MAC228A10GOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 8A Through Hole TO-220AB

TRIAC Logic - Sensitive Gate 800V 8A Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs Sensitive Gate

Triacs Sensitive Gate

Buy Now Datasheet
Triac, 4 Quadrant, 800V, 8A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 02AC3710 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 4 Quadrant, 800V, 8A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
02AC3710
Triac, 4 Quadrant, 800V, 8A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 02AC3710
TRIAC, 4 QUADRANT, 800V, 8A, TO-220; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):8A; Triac Case Style:TO-220; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:2.5V; Peak Gate RoHS Compliant: Yes

TRIAC, 4 QUADRANT, 800V, 8A, TO-220; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):8A; Triac Case Style:TO-220; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:2.5V; Peak Gate RoHS Compliant: Yes

Supplier's Site
Triac, 800V, 8A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 51AK5677 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 8A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
51AK5677
Triac, 800V, 8A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 51AK5677
TRIAC, 800V, 8A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):8A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:2.5V; Peak Gate Power:20W RoHS Compliant: Yes

TRIAC, 800V, 8A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):8A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:2.5V; Peak Gate Power:20W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC228A10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC228A10G
Discrete Semiconductor Products - Thyristors - TRIACs MAC228A10G
TRIAC SENS GATE 800V 8A TO220AB

TRIAC SENS GATE 800V 8A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Thyristors Thyristors Triacs Triacs Triacs
Product Number MAC228A10G 300-MAC228A10G 984956-MAC228A10G MAC228A10GOS-ND MAC228A10G 02AC3710 51AK5677 MAC228A10G
Product Name Low Power TRIAC up to 1200V 800V 8A 221A Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs Triac, 4 Quadrant, 800V, 8A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Triac, 800V, 8A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 800 volts 800 volts 800 volts 800 volts 800 volts
IGT 5 mA 5 mA 10 mA 10 mA 5 mA
IT(RMS) 8 amps 8 amps 8 amps 8 amps
Operating Temperature -40 C (-40 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data