onsemi SCRs MCR100-8G

Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - MCR100-8GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

SCR 600V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

Buy Now Datasheet
SCRs - Single - MCR100-8G - 226282-MCR100-8G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR100-8G
226282-MCR100-8G
SCRs - Single - MCR100-8G 226282-MCR100-8G
Manufacturer: ON Semiconductor Win Source Part Number: 226282-MCR100-8G Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Family Name: MCR100-8 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3 Alternative Parts (Cross-Reference): MCR100-8 A1G; S1M02700A; SF0R5J43; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Lighting, Motor Drive & Control, Sensing & Instrumentation, Consumer Electronics, Power Management Quantity per package: 5k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 226282-MCR100-8G
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz
SCR Type: Sensitive Gate
Family Name: MCR100-8
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92-3
Alternative Parts (Cross-Reference): MCR100-8 A1G; S1M02700A; SF0R5J43;
Introduction Date: May 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Lighting, Motor Drive & Control, Sensing & Instrumentation, Consumer Electronics, Power Management
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR100-8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR100-8G
Discrete Semiconductor Products - Thyristors - SCRs MCR100-8G
SCR 600V 800MA TO92-3

SCR 600V 800MA TO92-3

Supplier's Site
Scr Thyristor, 800Ma, 600V, To-92; Peak Repetitive Off State Voltage Onsemi - 26K3695 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 800Ma, 600V, To-92; Peak Repetitive Off State Voltage Onsemi
26K3695
Scr Thyristor, 800Ma, 600V, To-92; Peak Repetitive Off State Voltage Onsemi 26K3695
SCR THYRISTOR, 800mA, 600V, TO-92; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mARoHS Compliant: Yes

SCR THYRISTOR, 800mA, 600V, TO-92; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mARoHS Compliant: Yes

Supplier's Site
SCR 600V 800MA TO92-3

SCR 600V 800MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR100-8GOS-ND 226282-MCR100-8G MCR100-8G 26K3695 MCR100-8G
Product Name SCRs SCRs - Single - MCR100-8G Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 800Ma, 600V, To-92; Peak Repetitive Off State Voltage Onsemi SCRs
Thyristor Type SCR SCR SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92-3 TO-226-3, TO-92-3 Long Body TO-92; TO-92 TO-226-3, TO-92-3 Long Body
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010025FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 4682353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details