TRIAC Logic - Sensitive Gate 400V 800mA Through Hole TO-92
TRIAC SENS GATE 400V 0.8A TO92
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | L4X8E8AP-ND | L4X8E8AP | L4X8E8AP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Operating Temperature | -65 to 110 C (-85 to 230 F) | -65 to 110 C (-85 to 230 F) | |
| VDRM | 400 volts |