Littelfuse, Inc. Low Power TRIAC up to 1200V MAC16NG

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 15 Amperes RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dv/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High commutating dI/dt of 9 A/ms minimum at 125°C Device Marking: Device Type, e.g., MAC16D, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 15 Amperes RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dv/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High commutating dI/dt of 9 A/ms minimum at 125°C Device Marking: Device Type, e.g., MAC16D, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC16NG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC16NG
Low Power TRIAC up to 1200V MAC16NG
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 15 Amperes RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dv/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High commutating dI/dt of 9 A/ms minimum at 125°C Device Marking: Device Type, e.g., MAC16D, Date Code Lead-Free Package Available

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 15 Amperes RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dv/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High commutating dI/dt of 9 A/ms minimum at 125°C Device Marking: Device Type, e.g., MAC16D, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Singapore, Singapore
800V 16A 221A Triac
300-MAC16NG
800V 16A 221A Triac 300-MAC16NG
TRIAC, 800V V(DRM), 16A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC16NG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC16NG can be used for catalog matching and distributor lookup.

TRIAC, 800V V(DRM), 16A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC16NG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC16NG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - F11473-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 16A Through Hole TO-220AB

TRIAC Standard 800V 16A Through Hole TO-220AB

Buy Now Datasheet
Triacs - MAC16NG - 1211637-MAC16NG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC16NG
1211637-MAC16NG
Triacs - MAC16NG 1211637-MAC16NG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1211637-MAC16NG Packaging: Tube Mounting Style: Through Hole Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 150A at 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: MAC16 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1211637-MAC16NG
Packaging: Tube
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 150A at 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: MAC16
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
TRIACs MAC16NG
TRIAC 800V 16A TO220AB

TRIAC 800V 16A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs
MAC16NG
Triacs MAC16NG
Triacs Triacs

Triacs Triacs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC16NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC16NG
Discrete Semiconductor Products - Thyristors - TRIACs MAC16NG
TRIAC 800V 16A TO220AB

TRIAC 800V 16A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number MAC16NG 300-MAC16NG F11473-ND 1211637-MAC16NG MAC16NG MAC16NG MAC16NG
Product Name Low Power TRIAC up to 1200V 800V 16A 221A Triac TRIACs Triacs - MAC16NG TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 800 volts 800 volts 800 volts
IGT 50 mA 50 mA 50 mA
IT(RMS) 16 amps 16 amps
Package Type TO-220; TO-220-3 TO-220-3 TO-220-3 TO-220-3
Unlock Full Specs
to access all available technical data