Littelfuse, Inc. Low Power TRIAC up to 1200V L4008L8TP

Description
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - L4008L8TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
L4008L8TP
Low Power TRIAC up to 1200V L4008L8TP
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
TRIACs - L4008L8TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 8A Through Hole TO-220 Isolated Tab

TRIAC Logic - Sensitive Gate 400V 8A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J0774 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J0774
Triac; Peak Repetitive Off State Voltage Littelfuse 71J0774
Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-220; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:15mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-220; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:15mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 400V 8A Sensing 10-10-10-20mA

Triacs 400V 8A Sensing 10-10-10-20mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L4008L8TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L4008L8TP
Discrete Semiconductor Products - Thyristors - TRIACs L4008L8TP
TRIAC SENS GATE 400V 8A TO220

TRIAC SENS GATE 400V 8A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Thyristors Triacs
Product Number L4008L8TP L4008L8TP-ND 71J0774 L4008L8TP L4008L8TP
Product Name Low Power TRIAC up to 1200V TRIACs Triac; Peak Repetitive Off State Voltage Littelfuse Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
VDRM 400 volts 400 volts
VTM 1.6 volts
IT(RMS) 8 amps 8 amps
Package Type TO-220; TO-220-3 Isolated Tab TO-220; TO-220 TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data