Littelfuse, Inc. Low Power TRIAC up to 1200V MAC9NG

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 8.0 Amperes RMS at 100°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dv/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating di/dt 6.5 A/ms minimum at 125°C Device Marking: Logo, Device Type, e.g., MAC9D, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 8.0 Amperes RMS at 100°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dv/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating di/dt 6.5 A/ms minimum at 125°C Device Marking: Logo, Device Type, e.g., MAC9D, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC9NG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC9NG
Low Power TRIAC up to 1200V MAC9NG
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 8.0 Amperes RMS at 100°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dv/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating di/dt 6.5 A/ms minimum at 125°C Device Marking: Logo, Device Type, e.g., MAC9D, Date Code Lead-Free Package Available

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 8.0 Amperes RMS at 100°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dv/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating di/dt 6.5 A/ms minimum at 125°C Device Marking: Logo, Device Type, e.g., MAC9D, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Singapore, Singapore
800V 8A 221A Triac
300-MAC9NG
800V 8A 221A Triac 300-MAC9NG
TRIAC, 800V V(DRM), 8A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC9NG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC9NG can be used for catalog matching and distributor lookup.

TRIAC, 800V V(DRM), 8A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC9NG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC9NG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - MAC9NG - 1211680-MAC9NG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC9NG
1211680-MAC9NG
Triacs - MAC9NG 1211680-MAC9NG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1211680-MAC9NG Packaging: Tube Mounting Style: Through Hole Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 80A at 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: MAC9 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1211680-MAC9NG
Packaging: Tube
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A at 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: MAC9
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
TRIACs - MAC9NGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 8A Through Hole TO-220AB

TRIAC Standard 800V 8A Through Hole TO-220AB

Buy Now Datasheet
Triac, 800V, 8A, To-220Ab Rohs Compliant Littelfuse - 54AH3120 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 8A, To-220Ab Rohs Compliant Littelfuse
54AH3120
Triac, 800V, 8A, To-220Ab Rohs Compliant Littelfuse 54AH3120
TRIAC, 800V, 8A, TO-220AB ROHS COMPLIANT: YES

TRIAC, 800V, 8A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - MAC9NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC9NG
Discrete Semiconductor Products - Thyristors - TRIACs MAC9NG
TRIAC 800V 8A TO220AB

TRIAC 800V 8A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number MAC9NG 300-MAC9NG 1211680-MAC9NG MAC9NGOS-ND 54AH3120 MAC9NG
Product Name Low Power TRIAC up to 1200V 800V 8A 221A Triac Triacs - MAC9NG TRIACs Triac, 800V, 8A, To-220Ab Rohs Compliant Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 800 volts 800 volts 800 volts
IGT 50 mA 50 mA 50 mA
IT(RMS) 8 amps 8 amps
Package Type TO-220-3 TO-220; TO-220-3 TO-220-3
Unlock Full Specs
to access all available technical data