Littelfuse, Inc. Low Power SCR up to 1200V MCR12DCMT4G

Description
The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Device Marking: Device Type, e.g., R12DCN, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Device Marking: Device Type, e.g., R12DCN, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR12DCMT4G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR12DCMT4G
Low Power SCR up to 1200V MCR12DCMT4G
The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Device Marking: Device Type, e.g., R12DCN, Date Code Lead-Free Package Available

The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Device Marking: Device Type, e.g., R12DCN, Date Code Lead-Free Package Available

Supplier's Site Datasheet
SCRs - MCR12DCMT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - MCR12DCMT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - MCR12DCMT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - Single - MCR12DCMT4G - 1075501-MCR12DCMT4G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR12DCMT4G
1075501-MCR12DCMT4G
SCRs - Single - MCR12DCMT4G 1075501-MCR12DCMT4G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1075501-MCR12DCMT4G Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 20mA Voltage - On State (Vtm) (Max): 1.9V Current - On State (It (AV)) (Max): 7.8A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DPAK-3 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1075501-MCR12DCMT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 20mA
Voltage - On State (Vtm) (Max): 1.9V
Current - On State (It (AV)) (Max): 7.8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR12DCMT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR12DCMT4G
Discrete Semiconductor Products - Thyristors - SCRs MCR12DCMT4G
SCR 600V 12A DPAK

SCR 600V 12A DPAK

Supplier's Site
Scr Thyristor, 12A, 600V, D-Pak; Peak Repetitive Off State Voltage Littelfuse - 45J0819 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 12A, 600V, D-Pak; Peak Repetitive Off State Voltage Littelfuse
45J0819
Scr Thyristor, 12A, 600V, D-Pak; Peak Repetitive Off State Voltage Littelfuse 45J0819
SCR THYRISTOR, 12A, 600V, D-PAK; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:20mA; Average On State Current:12A; On State RMS Current:12A; Thyristor Case Style:TO-252 (DPAK); No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 12A, 600V, D-PAK; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:20mA; Average On State Current:12A; On State RMS Current:12A; Thyristor Case Style:TO-252 (DPAK); No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor, 600 V, 20 Ma, 7.8 A, 12 A, To-252, 3 Rohs Compliant Littelfuse - 58M8999 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600 V, 20 Ma, 7.8 A, 12 A, To-252, 3 Rohs Compliant Littelfuse
58M8999
Thyristor, 600 V, 20 Ma, 7.8 A, 12 A, To-252, 3 Rohs Compliant Littelfuse 58M8999
Thyristor, 600 V, 20 mA, 7.8 A, 12 A, TO-252, 3 RoHS Compliant: Yes

Thyristor, 600 V, 20 mA, 7.8 A, 12 A, TO-252, 3 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 600V 12A

SCRs 600V 12A

Buy Now Datasheet
SCR 600V 12A DPAK

SCR 600V 12A DPAK

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR12DCMT4G MCR12DCMT4GOSTR-ND 1075501-MCR12DCMT4G MCR12DCMT4G 45J0819 58M8999 MCR12DCMT4G MCR12DCMT4G
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - MCR12DCMT4G Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 12A, 600V, D-Pak; Peak Repetitive Off State Voltage Littelfuse Thyristor, 600 V, 20 Ma, 7.8 A, 12 A, To-252, 3 Rohs Compliant Littelfuse SCRs SCRs
Standards and Certifications RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts
IGT 20 mA
VGT 1 volts
IT(RMS) 12 amps 12 amps
Unlock Full Specs
to access all available technical data