TRIAC Logic - Sensitive Gate 400V 800mA Through Hole TO-92
Triacs 400V .8A Sensing 5-5-5-5mA
TRIAC SENS GATE 400V 0.8A TO92
Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:800mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8.3A; Holding Current Max:10mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | L4X8E5AP-ND | L4X8E5AP | L4X8E5AP | 71J0744 |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac; Peak Repetitive Off State Voltage Littelfuse |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92 | |
| Operating Temperature | -65 to 110 C (-85 to 230 F) | -65 to 110 C (-85 to 230 F) | ||
| VDRM | 400 volts | |||
| IGT | 5 mA |