Littelfuse, Inc. Low Power TRIAC up to 1200V MAC228A6TG

Description
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC228A6TG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC228A6TG
Low Power TRIAC up to 1200V MAC228A6TG
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available

This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available

Supplier's Site Datasheet
TRIACs - MAC228A6TG-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 8A Through Hole TO-220AB

TRIAC Logic - Sensitive Gate 400V 8A Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
400V 8A 221A Triac
300-MAC228A6TG
400V 8A 221A Triac 300-MAC228A6TG
4 Quadrant Logic Level TRIAC, 400V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, PLASTIC, CASE 221A-09, 3 PIN Product overview: MAC228A6TG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC228A6TG can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 400V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, PLASTIC, CASE 221A-09, 3 PIN Product overview: MAC228A6TG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC228A6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - MAC228A6TG - 1211655-MAC228A6TG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC228A6TG
1211655-MAC228A6TG
Triacs - MAC228A6TG 1211655-MAC228A6TG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1211655-MAC228A6TG Packaging: Tube Mounting Style: Through Hole Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 80A at 60Hz Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 5mA Current - Hold (Ih) (Maximum): 15mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MAC228A Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1211655-MAC228A6TG
Packaging: Tube
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A at 60Hz
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 15mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: MAC228A
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Triacs THY 8A 600V TRIAC

Triacs THY 8A 600V TRIAC

Buy Now Datasheet
TRIAC SENS GATE 400V 8A TO220AB

TRIAC SENS GATE 400V 8A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC228A6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC228A6TG
Discrete Semiconductor Products - Thyristors - TRIACs MAC228A6TG
TRIAC SENS GATE 400V 8A TO220AB

TRIAC SENS GATE 400V 8A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs Triacs
Product Number MAC228A6TG MAC228A6TG-ND 300-MAC228A6TG 1211655-MAC228A6TG MAC228A6TG MAC228A6TG MAC228A6TG
Product Name Low Power TRIAC up to 1200V TRIACs 400V 8A 221A Triac Triacs - MAC228A6TG Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 400 volts 400 volts 400 volts
IGT 5 mA 5 mA 5 mA
IT(RMS) 8 amps 8 amps
Package Type TO-220; TO-220-3 TO-220-3 TO-220-3 TO-220-3
Unlock Full Specs
to access all available technical data