TRIAC Logic - Sensitive Gate 600V 6A Surface Mount TO-252, (D-Pak)
Triacs 600V 6A Sensing 5-5-5-5mA
Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:6A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:5mA; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes
TRIAC SENS GATE 600V 6A TO252
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | L6006D5TP-ND | L6006D5TP | 71J0805 | L6006D5TP |
| Product Name | TRIACs | Triacs | Triac; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252 (DPAK) | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Pin Count | 3 | |||
| VDRM | 600 volts |