DigiKey Datasheets for Thyristors

Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
.8A 600V TH SCR
DIAC/SIDAC 120-138V 1A DO-15
DIAC/SIDAC 200-230V 1A DO-15
DIAC/SIDAC 205-230V 1A TO92-2
DIAC/SIDAC 220-240V 1A DO-204AC
DIAC/SIDAC 28-36V 2A DO-35
DIAC/SIDAC 30-34V 2A DO-35
DIAC/SIDAC 32-36V 2A DO-35
DIAC/SIDAC 348-380V 50A DO-15
DIAC/SIDAC 35-45V 2A DO-35
Diac/Sidac Thyristor 104 ~ 118V DO-15
Diac/Sidac Thyristor 104 ~ 118V DO-204AC (DO-15)
Diac/Sidac Thyristor 104 ~ 118V DO-214
Diac/Sidac Thyristor 104 ~ 118V DO-214AC
Diac/Sidac Thyristor 104 ~ 118V TO-92
Diac/Sidac Thyristor 110 ~ 125V DO-15
Diac/Sidac Thyristor 110 ~ 125V DO-204AC (DO-15)
Diac/Sidac Thyristor 110 ~ 125V DO-214
Diac/Sidac Thyristor 110 ~ 125V DO-214AC (SMA)
Diac/Sidac Thyristor 110 ~ 125V TO-92
Diac/Sidac Thyristor 120 ~ 138V DO-15
Diac/Sidac Thyristor 120 ~ 138V DO-214
Diac/Sidac Thyristor 120 ~ 138V DO-214AC (SMA)
Diac/Sidac Thyristor 120 ~ 138V TO-92
Diac/Sidac Thyristor 130 ~ 146V DO-15
Diac/Sidac Thyristor 130 ~ 146V DO-214
Diac/Sidac Thyristor 130 ~ 146V DO-214AC (SMA)
Diac/Sidac Thyristor 130 ~ 146V TO-92
Diac/Sidac Thyristor 140 ~ 170V DO-15
Diac/Sidac Thyristor 140 ~ 170V DO-214
Diac/Sidac Thyristor 140 ~ 170V TO-92
Diac/Sidac Thyristor 142 ~ 157V DO-15
Diac/Sidac Thyristor 142 ~ 157V DO-214AC (SMA)
Diac/Sidac Thyristor 165 ~ 195V DO-214
Diac/Sidac Thyristor 167 ~ 183V DO-204AC (DO-15)
Diac/Sidac Thyristor 167 ~ 183V DO-214AC (SMA)
Diac/Sidac Thyristor 190 ~ 210V DO-204AC (DO-15)
Diac/Sidac Thyristor 190 ~ 210V DO-214AC (SMA)
Diac/Sidac Thyristor 190 ~ 215V DO-15
Diac/Sidac Thyristor 190 ~ 215V DO-214
Diac/Sidac Thyristor 190 ~ 215V TO-92
Diac/Sidac Thyristor 200 ~ 230V DO-15
Diac/Sidac Thyristor 205 ~ 230V DO-15
Diac/Sidac Thyristor 205 ~ 230V DO-214
Diac/Sidac Thyristor 205 ~ 230V TO-92
Diac/Sidac Thyristor 210 ~ 230V DO-204AC (DO-15)
Diac/Sidac Thyristor 210 ~ 230V DO-214AC (SMA)
Diac/Sidac Thyristor 220 ~ 240V DO-204AC (DO-15)
Diac/Sidac Thyristor 220 ~ 240V DO-214AA
Diac/Sidac Thyristor 220 ~ 240V DO-214AC (SMA)
Diac/Sidac Thyristor 220 ~ 250V DO-15
Diac/Sidac Thyristor 220 ~ 250V DO-214
Diac/Sidac Thyristor 220 ~ 250V TO-92
Diac/Sidac Thyristor 230 ~ 250V DO-204AC (DO-15)
Diac/Sidac Thyristor 230 ~ 250V DO-214AC (SMA)
Diac/Sidac Thyristor 240 ~ 260V DO-204AC (DO-15)
Diac/Sidac Thyristor 240 ~ 260V DO-214AC (SMA)
Diac/Sidac Thyristor 240 ~ 265V DO-15
Diac/Sidac Thyristor 240 ~ 280V DO-15
Diac/Sidac Thyristor 240 ~ 280V DO-214
Diac/Sidac Thyristor 240 ~ 280V TO-92
Diac/Sidac Thyristor 27 ~ 37V DO-35
Diac/Sidac Thyristor 270 ~ 330V DO-15
Diac/Sidac Thyristor 270 ~ 330V TO-202
Diac/Sidac Thyristor 28 ~ 36V DO-35
Diac/Sidac Thyristor 28 ~ 36V DO-35G
Diac/Sidac Thyristor 30 ~ 34V DO-35
Diac/Sidac Thyristor 30 ~ 40V DO-35
Diac/Sidac Thyristor 32 ~ 36V DO-35
Diac/Sidac Thyristor 32 ~ 40V DO-35
Diac/Sidac Thyristor 34 ~ 38V DO-35
Diac/Sidac Thyristor 340 ~ 380V DO-15
Diac/Sidac Thyristor 348 ~ 380V DO-15
Diac/Sidac Thyristor 35 ~ 45V DO-35
Diac/Sidac Thyristor 56 ~ 70V DO-35
Diac/Sidac Thyristor 75 ~ 90V DO-15
Diac/Sidac Thyristor 75 ~ 90V DO-214AC
Diac/Sidac Thyristor 79 ~ 97V DO-15
Diac/Sidac Thyristor 79 ~ 97V DO-204AC (DO-15)
Diac/Sidac Thyristor 79 ~ 97V DO-214
Diac/Sidac Thyristor 79 ~ 97V DO-214AC (SMA)
Diac/Sidac Thyristor 79 ~ 97V TO-92
Diac/Sidac Thyristor 95 ~ 110V DO-204AC (DO-15)
Diac/Sidac Thyristor 95 ~ 110V DO-214AC (SMA)
Diac/Sidac Thyristor 95 ~ 113V DO-15
Diac/Sidac Thyristor 95 ~ 113V DO-214
Diac/Sidac Thyristor 95 ~ 113V TO-92
SCR 1.2kV 16A Standard Recovery Through Hole TO-220AB
SCR 1.2kV 25A Standard Recovery Chassis, Stud Mount TO-64
SCR 1.2kV 25A Standard Recovery Through Hole TO-220AB
SCR 1.2kV 49A Standard Recovery Through Hole TO-247AD
SCR 1.2kV 75A Standard Recovery Through Hole PLUS247™-3
SCR 1.4kV 49A Standard Recovery Through Hole TO-247AD
SCR 1.4kV 75A Standard Recovery Through Hole PLUS247™-3
SCR 1.5kV Standard Recovery Through Hole TO-247HV
SCR 1.5kV Standard Recovery Through Hole TO-247PLUS-HV
SCR 1.6kV 1000A Standard Recovery Chassis Mount BG-PB70ECO-1
SCR 1.6kV 49A Standard Recovery Through Hole TO-247AD
SCR 1.6kV 75A Standard Recovery Through Hole ISOPLUS247™
SCR 1.6kV 75A Standard Recovery Through Hole PLUS247™-3
SCR 1.6kV 75A Standard Recovery Through Hole TO-247AD
SCR 100V Standard Recovery Through Hole TO-18 (TO-206AA)
SCR 100V Standard Recovery Through Hole TO-18
SCR 100V TO-18 (TO-206AA)
SCR 2.2kV 1000A Standard Recovery Chassis Mount BG-PB70ECO-1
SCR 200V 800mA Sensitive Gate Through Hole TO-92
SCR 200V 800MA TO-92-3
SCR 4.5kV 2770A Standard Recovery Chassis Mount W86
SCR 400V 40A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 400V 40A Standard Recovery Through Hole TO-220AB
SCR 400V 800mA Sensitive Gate Surface Mount SC-73
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
SCR 400V 800mA Sensitive Gate Through Hole TO-92
SCR 400V 800MA TO-92-3
SCR 400V 800MA TO-92
SCR 500V 800mA Sensitive Gate Through Hole TO-92
SCR 600V 16A Sensitive Gate Surface Mount D2PAK
SCR 600V 25A Standard Recovery Surface Mount D2PAK
SCR 600V 800mA Sensitive Gate Through Hole TO-92
SCR 600V 800MA TO-92-3
SCR 800V 12A Sensitive Gate Surface Mount D2PAK
SCR 800V 25A Standard Recovery Chassis, Stud Mount TO-64
SCR 800V 75A Standard Recovery Through Hole TO-247AD
SCR Through Hole TO-39 (TO-205AD)
SCR Through Hole TO-5
SCR
TRIAC Alternistor - Snubberless 1.2kV 12A Through Hole TO-220AB
TRIAC Alternistor - Snubberless 1.2kV 16A Through Hole TO-220AB
TRIAC Alternistor - Snubberless 1.2kV 24A Through Hole TO-220AB
TRIAC Alternistor - Snubberless 1.2kV 6A Through Hole TO-220AB
TRIAC Alternistor - Snubberless 1.2kV 8A Through Hole TO-220AB
TRIAC Alternistor - Snubberless 600V 25A Surface Mount TO-263AB
TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-218 Isolated Tab
TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220 Isolated Tab
TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220AB
TRIAC Logic - Sensitive Gate 1.2kV 12A Through Hole TO-220AB
TRIAC Logic - Sensitive Gate 1.2kV 16A Through Hole TO-220AB
TRIAC Logic - Sensitive Gate 1.2kV 6A Through Hole TO-220AB
TRIAC Logic - Sensitive Gate 1.2kV 8A Through Hole TO-220AB
TRIAC Logic - Sensitive Gate 1kV 12A Through Hole TO-220AB
TRIAC Logic - Sensitive Gate 200V 1A Surface Mount DO-214 3L
TRIAC Logic - Sensitive Gate 200V 1A Through Hole TO-92
TRIAC Logic - Sensitive Gate 200V 4A Surface Mount TO-252, (D-Pak)
TRIAC Logic - Sensitive Gate 200V 4A Through Hole TO-202
TRIAC Logic - Sensitive Gate 200V 4A Through Hole TO-220 Isolated Tab
TRIAC Logic - Sensitive Gate 200V 4A Through Hole TO-251 (V-Pak/I-Pak)
TRIAC Logic - Sensitive Gate 200V 6A Surface Mount TO-252, (D-Pak)
TRIAC Logic - Sensitive Gate 200V 6A Through Hole TO-220 Isolated Tab
TRIAC Logic - Sensitive Gate 200V 6A Through Hole TO-251 (V-Pak/I-Pak)
TRIAC Logic - Sensitive Gate 200V 800mA Surface Mount DO-214 3L
TRIAC Logic - Sensitive Gate 200V 800mA Through Hole TO-92
TRIAC Logic - Sensitive Gate 200V 8A Surface Mount TO-252, (D-Pak)
TRIAC Logic - Sensitive Gate 200V 8A Through Hole TO-220 Isolated Tab
TRIAC Logic - Sensitive Gate 200V 8A Through Hole TO-251 (V-Pak/I-Pak)
TRIAC Logic - Sensitive Gate 400V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 400V 1A Through Hole TO-92
TRIAC Logic - Sensitive Gate 400V 4A Surface Mount TO-252, (D-Pak)
TRIAC Logic - Sensitive Gate 400V 4A Through Hole TO-202
TRIAC Logic - Sensitive Gate 400V 4A Through Hole TO-220 Isolated Tab
TRIAC Logic - Sensitive Gate 600V 1.5A Through Hole TO-92-3
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92
TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92-3
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92
TRIAC SENS GATE 400V 4A TO252
TRIAC SENS GATE 800V 1A SOT223
TRIAC Standard 1.2kV 12A Through Hole TO-220AB
TRIAC Standard 1.2kV 16A Through Hole TO-220AB
TRIAC Standard 1.2kV 24A Through Hole TO-220AB
TRIAC Standard 1.2kV 6A Through Hole TO-220AB
TRIAC Standard 1.2kV 8A Through Hole TO-220AB
TRIAC Standard 800V 12A Through Hole TO-220F-3
TRIAC Standard 800V 5A Through Hole TO-220F-3

<< Prev Next >>