onsemi SCRs MCR100-3RL

Description
SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - MCR100-3RL-ND - DigiKey
Thief River Falls, MN, United States
SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

Buy Now Datasheet
SCRs - Single - MCR100-3RL - 1221254-MCR100-3RL - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR100-3RL
1221254-MCR100-3RL
SCRs - Single - MCR100-3RL 1221254-MCR100-3RL
Manufacturer: ON Semiconductor Win Source Part Number: 1221254-MCR100-3RL Packaging: Tape and Reel Mounting Style: Through Hole Voltage - Off State: 100V Current - Non Rep. Surge 50, 60Hz (Itsm): 10A at 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.7V Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: MCR100 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1221254-MCR100-3RL
Packaging: Tape and Reel
Mounting Style: Through Hole
Voltage - Off State: 100V
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A at 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - Off State (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: MCR100
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - MCR100-3RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR100-3RL
Discrete Semiconductor Products - Thyristors - SCRs MCR100-3RL
SCR 100V 800MA TO92-3

SCR 100V 800MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number MCR100-3RL-ND 1221254-MCR100-3RL MCR100-3RL
Product Name SCRs SCRs - Single - MCR100-3RL Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - 30TPS16PBF - 1128061-30TPS16PBF - Win Source Electronics
Specs
Thyristor Type SCR
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842SDK400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details