Littelfuse, Inc. Low Power TRIAC up to 1200V MAC8SMG

Description
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Uniform Gate Trigger Currents in Three Quadrants; Q1, Q2, and Q3 High Immunity dv/dt 25 V/µs Minimum at 110°C High Commutating di/dt - 8.0 A/ms Minimum at 110°C Maximum Values of IGT , VGT and IH Specified for Ease of Design On-State Current Rating of 8 Amperes RMS at 70°C High Surge Current Capability - 70 Amperes Blocking Voltage to 800 V Rugged, Economical TO220AB Package Device Marking: Logo, Device Type, e.g., MAC8SM, Date Code
Request a Quote Datasheet
Description
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Uniform Gate Trigger Currents in Three Quadrants; Q1, Q2, and Q3 High Immunity dv/dt 25 V/µs Minimum at 110°C High Commutating di/dt - 8.0 A/ms Minimum at 110°C Maximum Values of IGT , VGT and IH Specified for Ease of Design On-State Current Rating of 8 Amperes RMS at 70°C High Surge Current Capability - 70 Amperes Blocking Voltage to 800 V Rugged, Economical TO220AB Package Device Marking: Logo, Device Type, e.g., MAC8SM, Date Code
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC8SMG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC8SMG
Low Power TRIAC up to 1200V MAC8SMG
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Uniform Gate Trigger Currents in Three Quadrants; Q1, Q2, and Q3 High Immunity dv/dt 25 V/µs Minimum at 110°C High Commutating di/dt - 8.0 A/ms Minimum at 110°C Maximum Values of IGT , VGT and IH Specified for Ease of Design On-State Current Rating of 8 Amperes RMS at 70°C High Surge Current Capability - 70 Amperes Blocking Voltage to 800 V Rugged, Economical TO220AB Package Device Marking: Logo, Device Type, e.g., MAC8SM, Date Code

This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Uniform Gate Trigger Currents in Three Quadrants; Q1, Q2, and Q3 High Immunity dv/dt 25 V/µs Minimum at 110°C High Commutating di/dt - 8.0 A/ms Minimum at 110°C Maximum Values of IGT , VGT and IH Specified for Ease of Design On-State Current Rating of 8 Amperes RMS at 70°C High Surge Current Capability - 70 Amperes Blocking Voltage to 800 V Rugged, Economical TO220AB Package Device Marking: Logo, Device Type, e.g., MAC8SM, Date Code

Supplier's Site Datasheet
TRIACs - MAC8SMGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220AB

TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
600V 8A 221A Triac
300-MAC8SMG
600V 8A 221A Triac 300-MAC8SMG
4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC8SMG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC8SMG can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC8SMG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC8SMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC8SMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC8SMG
Discrete Semiconductor Products - Thyristors - TRIACs MAC8SMG
TRIAC SENS GATE 600V 8A TO220AB

TRIAC SENS GATE 600V 8A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs
MAC8SMG
Triacs MAC8SMG
Triacs Triacs

Triacs Triacs

Buy Now Datasheet
TRIACs MAC8SMG
TRIAC SENS GATE 600V 8A TO220AB

TRIAC SENS GATE 600V 8A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number MAC8SMG MAC8SMGOS-ND 300-MAC8SMG MAC8SMG MAC8SMG MAC8SMG
Product Name Low Power TRIAC up to 1200V TRIACs 600V 8A 221A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIACs
VDRM 600 volts 600 volts
IGT 5 mA 5 mA
IT(RMS) 8 amps 8 amps
Unlock Full Specs
to access all available technical data