Littelfuse, Inc. Low Power TRIAC up to 1200V L6006L5TP

Description
6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - L6006L5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
L6006L5TP
Low Power TRIAC up to 1200V L6006L5TP
6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Singapore, Singapore
600V 6A Triac
300-L6006L5TP
600V 6A Triac 300-L6006L5TP
4 Quadrant Logic Level TRIAC, 600V V(DRM), 6A I(T)RMS, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: L6006L5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6006L5TP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 6A I(T)RMS, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: L6006L5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6006L5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - L6006L5TP - 876564-L6006L5TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - L6006L5TP
876564-L6006L5TP
Triacs - L6006L5TP 876564-L6006L5TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 876564-L6006L5TP Series: Lxx06xx Operating Temperature Range: -40°C ~ 110°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 6 A Through Hole ITO-220AB Package: TO-220-3 Full Pack, Isolated Tab Package: Tube Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 876564-L6006L5TP
Series: Lxx06xx
Operating Temperature Range: -40°C ~ 110°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 6 A Through Hole ITO-220AB
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
TRIACs - F9357-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F9357-ND
TRIACs F9357-ND
TRIAC Logic - Sensitive Gate 600V 6A Through Hole ITO-220AB

TRIAC Logic - Sensitive Gate 600V 6A Through Hole ITO-220AB

Buy Now Datasheet
SEN TRIAC 600V 6A 5-5-5-5 MA TO2

SEN TRIAC 600V 6A 5-5-5-5 MA TO2

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L6006L5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L6006L5TP
Discrete Semiconductor Products - Thyristors - TRIACs L6006L5TP
TRIAC SENS GATE 600V 6A ITO220AB

TRIAC SENS GATE 600V 6A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 6A Sensing 5-5-5-5mA

Triacs 600V 6A Sensing 5-5-5-5mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Thyristors
Product Number L6006L5TP 300-L6006L5TP 876564-L6006L5TP F9357-ND L6006L5TP L6006L5TP L6006L5TP
Product Name Low Power TRIAC up to 1200V 600V 6A Triac Triacs - L6006L5TP TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS
VDRM 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 6 amps 6 amps
Pin Count 3
Unlock Full Specs
to access all available technical data