Littelfuse, Inc. Low Power TRIAC up to 1200V MAC08MT1G

Description
This triac is designed for use in solid state relays, MPU interface, TTL logic and other light industrial or consumer applications. It is supplied in a surface mount package for use in automated manufacturing. Sensitive Gate Trigger Current in Four Trigger Modes Blocking Voltage to 600 Volts Glass Passivated Surface for Reliability and Uniformity Surface Mount Package Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed for use in solid state relays, MPU interface, TTL logic and other light industrial or consumer applications. It is supplied in a surface mount package for use in automated manufacturing. Sensitive Gate Trigger Current in Four Trigger Modes Blocking Voltage to 600 Volts Glass Passivated Surface for Reliability and Uniformity Surface Mount Package Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC08MT1G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC08MT1G
Low Power TRIAC up to 1200V MAC08MT1G
This triac is designed for use in solid state relays, MPU interface, TTL logic and other light industrial or consumer applications. It is supplied in a surface mount package for use in automated manufacturing. Sensitive Gate Trigger Current in Four Trigger Modes Blocking Voltage to 600 Volts Glass Passivated Surface for Reliability and Uniformity Surface Mount Package Lead-Free Package Available

This triac is designed for use in solid state relays, MPU interface, TTL logic and other light industrial or consumer applications. It is supplied in a surface mount package for use in automated manufacturing. Sensitive Gate Trigger Current in Four Trigger Modes Blocking Voltage to 600 Volts Glass Passivated Surface for Reliability and Uniformity Surface Mount Package Lead-Free Package Available

Supplier's Site Datasheet
Singapore, Singapore
600V 8A Triac
300-MAC08MT1G
600V 8A Triac 300-MAC08MT1G
TRIAC 600V 8A 4-Pin(3+Tab) SOT-223 Product overview: MAC08MT1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC08MT1G can be used for catalog matching and distributor lookup.

TRIAC 600V 8A 4-Pin(3+Tab) SOT-223 Product overview: MAC08MT1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC08MT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - MAC08MT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223

Buy Now Datasheet
TRIACs - MAC08MT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223

Buy Now Datasheet
TRIACs - MAC08MT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC08MT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC08MT1G
Discrete Semiconductor Products - Thyristors - TRIACs MAC08MT1G
TRIAC SENS GATE 600V 0.8A SOT223

TRIAC SENS GATE 600V 0.8A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Triacs THY .8A 600V TRIAC

Triacs THY .8A 600V TRIAC

Buy Now Datasheet
Triac, 600V, 800Ma, Sot-223; Peak Repetitive Off State Voltage Littelfuse - 64R8500 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 800Ma, Sot-223; Peak Repetitive Off State Voltage Littelfuse
64R8500
Triac, 600V, 800Ma, Sot-223; Peak Repetitive Off State Voltage Littelfuse 64R8500
TRIAC, 600V, 800mA, SOT-223; Peak Repetitive Off State Voltage:600V; On State RMS Current:800mA; Triac Case Style:SOT-223; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:8A; Holding Current Max:5mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 600V, 800mA, SOT-223; Peak Repetitive Off State Voltage:600V; On State RMS Current:800mA; Triac Case Style:SOT-223; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:8A; Holding Current Max:5mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
TRIAC SENS GATE 600V 0.8A SOT223

TRIAC SENS GATE 600V 0.8A SOT223

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Triacs Triacs Thyristors Triacs Thyristors Triacs Triacs
Product Number MAC08MT1G 300-MAC08MT1G MAC08MT1GOSDKR-ND MAC08MT1G MAC08MT1G 64R8500 MAC08MT1G
Product Name Low Power TRIAC up to 1200V 600V 8A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac, 600V, 800Ma, Sot-223; Peak Repetitive Off State Voltage Littelfuse TRIACs
VDRM 600 volts 600 volts
IGT 10 mA 10 mA
IT(RMS) 0.8000 amps 0.8000 amps
Package Type TO-261-4, TO-261AA TO-261-4, TO-261AA SOT223; SOT-223 TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data