TRIAC Standard 600V 20A Through Hole TO-220F
Manufacturer: WeEn Semiconductors
Win Source Part Number: 785183-MAC223A8X,127
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3 Full Pack, Isolated Tab
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 190A, 230A
Triac Type: Standard
Family Name: MAC223A8X
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - On State (It (RMS)) (Maximum): 20A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 30mA
Alternative Parts (Cross-Reference): FT1610SW00TU; TMG20C60F; FT1610MW00TU ; FT1610MW;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRIAC, 20A, 600V, TO-220FP; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):20A; Triac Case Style:TO-220FP; Gate Trigger Current Max (QI), Igt:75mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; PeakRoHS Compliant: Yes
TRIAC 600V 20A TO220F
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1740-1186-ND | 785183-MAC223A8X,127 | 99AC0352 | MAC223A8X,127 |
| Product Name | TRIACs | Triacs - MAC223A8X,127 | Triac, 20A, 600V, To-220Fp; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220FP | TO-220-3 Full Pack, Isolated Tab |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts | 600 volts | 600 volts | |
| ITSM | 20 amps |