Littelfuse, Inc. Low Power TRIAC up to 1200V L4X8E8

Description
0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 10 A
Request a Quote Datasheet
Description
0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 10 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - L4X8E8 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
L4X8E8
Low Power TRIAC up to 1200V L4X8E8
0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 10 A

0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 10 A

Supplier's Site
TRIACs - L4X8E8-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 800mA Through Hole TO-92

TRIAC Logic - Sensitive Gate 400V 800mA Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L4X8E8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L4X8E8
Discrete Semiconductor Products - Thyristors - TRIACs L4X8E8
TRIAC SENS GATE 400V 0.8A TO92

TRIAC SENS GATE 400V 0.8A TO92

Supplier's Site
Sheung Wan, Hong Kong
Triacs
L4X8E8
Triacs L4X8E8
Triacs 400V .8A Sensing 10-10-10-20mA

Triacs 400V .8A Sensing 10-10-10-20mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Thyristors
Product Number L4X8E8 L4X8E8-ND L4X8E8 L4X8E8
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS
VDRM 400 volts 400 volts
VTM 1.6 volts
IT(RMS) 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data