onsemi SCRs MCR12DCNT4

Description
SCR 800V 12A Standard Recovery Surface Mount DPAK
Request a Quote Datasheet
Description
SCR 800V 12A Standard Recovery Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - MCR12DCNT4OSTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A Standard Recovery Surface Mount DPAK

SCR 800V 12A Standard Recovery Surface Mount DPAK

Buy Now Datasheet
SCRs - Single - MCR12DCNT4 - 1221266-MCR12DCNT4 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR12DCNT4
1221266-MCR12DCNT4
SCRs - Single - MCR12DCNT4 1221266-MCR12DCNT4
Manufacturer: ON Semiconductor Win Source Part Number: 1221266-MCR12DCNT4 Packaging: Reel Mounting Style: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 20mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.9V Current - On State (It (AV)) (Maximum): 7.8A Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Family Part Number: MCR12 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1221266-MCR12DCNT4
Packaging: Reel
Mounting Style: SMD
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 20mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.9V
Current - On State (It (AV)) (Maximum): 7.8A
Current - Off State (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Family Part Number: MCR12
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - MCR12DCNT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR12DCNT4
Discrete Semiconductor Products - Thyristors - SCRs MCR12DCNT4
SCR 800V 12A DPAK

SCR 800V 12A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number MCR12DCNT4OSTR-ND 1221266-MCR12DCNT4 MCR12DCNT4
Product Name SCRs SCRs - Single - MCR12DCNT4 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - Modules - T1551N52TOHXPSA1 - 846698-T1551N52TOHXPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B552SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details