TRIAC Logic - Sensitive Gate 600V 6A Surface Mount TO-252, (D-Pak)
Triacs 600V 6A Sensing 5-5-5-5mA
TRIAC SENS GATE 600V 6A TO252
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | L6006D5TR-ND | L6006D5RP | L6006D5RP |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| VDRM | 600 volts |