4 Quadrant Logic Level TRIAC, 600V V(DRM), 6A I(T)RMS, TO-251AA, ROHS COMPLIANT, PLASTIC, VPAK-3 Product overview: L6006V6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6006V6TP can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 6A Through Hole TO-251 (V-Pak/I-Pak)
TRIAC SENS GATE 600V 6A TO251
Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:6A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:10mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Triacs 600V 6A Sensing 5-5-5-10mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 300-L6006V6TP | F7858-ND | L6006V6TP | 71J0810 | L6006V6TP |
| Product Name | 600V 6A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac; Peak Repetitive Off State Voltage Littelfuse | Triacs |
| Standards and Certifications | RoHS | RoHS | |||
| Package Type | TO-251-3 | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | TO-251 | |
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| VDRM | 600 volts |