Littelfuse, Inc. Low Power TRIAC up to 1200V MAC4DCM-1G

Description
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Blocking Voltage to 800 V On-State Current Rating of 4 Arms at 108°C High Immunity to dv/dt 500 V/µs at 125°C High Immunity to di/dt 6.0 A/ms at 125°C Device Marking: Device Type with "M'' truncated, e.g.,MAC4DCM: AC4DCM, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Blocking Voltage to 800 V On-State Current Rating of 4 Arms at 108°C High Immunity to dv/dt 500 V/µs at 125°C High Immunity to di/dt 6.0 A/ms at 125°C Device Marking: Device Type with "M'' truncated, e.g.,MAC4DCM: AC4DCM, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC4DCM-1G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC4DCM-1G
Low Power TRIAC up to 1200V MAC4DCM-1G
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Blocking Voltage to 800 V On-State Current Rating of 4 Arms at 108°C High Immunity to dv/dt 500 V/µs at 125°C High Immunity to di/dt 6.0 A/ms at 125°C Device Marking: Device Type with "M'' truncated, e.g.,MAC4DCM: AC4DCM, Date Code Lead-Free Package Available

The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Blocking Voltage to 800 V On-State Current Rating of 4 Arms at 108°C High Immunity to dv/dt 500 V/µs at 125°C High Immunity to di/dt 6.0 A/ms at 125°C Device Marking: Device Type with "M'' truncated, e.g.,MAC4DCM: AC4DCM, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Triacs - MAC4DCM-1G - 1211658-MAC4DCM-1G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC4DCM-1G
1211658-MAC4DCM-1G
Triacs - MAC4DCM-1G 1211658-MAC4DCM-1G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1211658-MAC4DCM-1G Packaging: Tube Mounting Style: Through Hole Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 40A at 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Supplier Device Package: I-PAK Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 35mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: MAC4 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1211658-MAC4DCM-1G
Packaging: Tube
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 40A at 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Supplier Device Package: I-PAK
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: MAC4
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
TRIACs - MAC4DCM-1G-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 4A Surface Mount TO-252, (D-Pak)

TRIAC Standard 600V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Singapore, Singapore
600V 4A DPAK Triac
300-MAC4DCM-1G
600V 4A DPAK Triac 300-MAC4DCM-1G
TRIAC, 600V V(DRM), 4A I(T)RMS, DPAK-3 Product overview: MAC4DCM-1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC4DCM-1G can be used for catalog matching and distributor lookup.

TRIAC, 600V V(DRM), 4A I(T)RMS, DPAK-3 Product overview: MAC4DCM-1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC4DCM-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs THY 4A 600V TRIAC

Triacs THY 4A 600V TRIAC

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC4DCM-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC4DCM-1G
Discrete Semiconductor Products - Thyristors - TRIACs MAC4DCM-1G
TRIAC 600V 4A TO252

TRIAC 600V 4A TO252

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs Thyristors Triacs
Product Number MAC4DCM-1G 1211658-MAC4DCM-1G MAC4DCM-1G-ND 300-MAC4DCM-1G MAC4DCM-1G MAC4DCM-1G
Product Name Low Power TRIAC up to 1200V Triacs - MAC4DCM-1G TRIACs 600V 4A DPAK Triac Triacs Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 600 volts 600 volts 600 volts
IGT 35 mA 35 mA 35 mA
IT(RMS) 4 amps 4 amps
Package Type TO-251-3 Short Leads, IPak, TO-251AA DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data