Sensitive Gate Triac, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MAC97A8RLRPG from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC97A8RLRPG can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 600mA Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 1211677-MAC97A8RLRPG
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A at 60Hz
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - On State (It (RMS)) (Maximum): 600mA
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 10mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: MAC97
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
TRIAC SENS GATE 600V 0.6A TO92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-MAC97A8RLRPG | MAC97A8RLRPGOSTB-ND | 1211677-MAC97A8RLRPG | MAC97A8RLRPG |
| Product Name | Triac | TRIACs | Triacs - MAC97A8RLRPG | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| Package Type | TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-226-3, TO-92-3 Long Body (Formed Leads) |
| VRRM | 600 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| VDRM | 600 volts | 600 volts |