onsemi SCRs MCR100-3G

Description
SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - MCR100-3GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

Buy Now Datasheet
SCRs - Single - MCR100-3G - 119178-MCR100-3G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR100-3G
119178-MCR100-3G
SCRs - Single - MCR100-3G 119178-MCR100-3G
Manufacturer: ON Semiconductor Win Source Part Number: 119178-MCR100-3G Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 100V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 119178-MCR100-3G
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 100V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Scr Thyristor, 800Ma, 100V, To-92; Peak Repetitive Off State Voltage Onsemi - 26K3692 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 800Ma, 100V, To-92; Peak Repetitive Off State Voltage Onsemi
26K3692
Scr Thyristor, 800Ma, 100V, To-92; Peak Repetitive Off State Voltage Onsemi 26K3692
SCR THYRISTOR, 800mA, 100V, TO-92; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mARoHS Compliant: Yes

SCR THYRISTOR, 800mA, 100V, TO-92; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mARoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - MCR100-3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR100-3G
Discrete Semiconductor Products - Thyristors - SCRs MCR100-3G
SCR 100V 800MA TO92-3

SCR 100V 800MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number MCR100-3GOS-ND 119178-MCR100-3G 26K3692 MCR100-3G
Product Name SCRs SCRs - Single - MCR100-3G Scr Thyristor, 800Ma, 100V, To-92; Peak Repetitive Off State Voltage Onsemi Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92-3 TO-92; TO-92 TO-226-3, TO-92-3 Long Body
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010023F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details