TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 103614-L6004D5RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 33A, 40A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C (TJ)
Case / Package: TO-252, (D-Pak)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-252AA, ROHS COMPLIANT, PLASTIC, DPAK-3 Product overview: L6004D5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6004D5RP can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 600V 4A TO252
Triacs 600V 4A Sensing 5-5-5-5mA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 18-L6004D5RPTR-ND | 103614-L6004D5RP | 300-L6004D5RP | L6004D5RP | L6004D5RP |
| Product Name | TRIACs | Triacs - L6004D5RP | 600V 4A DPAK Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252, (D-Pak) | TO-252-3 | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | |
| VDRM | 600 volts | 600 volts | |||
| ITSM | 4 amps |